EN
  • EN
  • DE

APM86791SKB1000T

Part No APM86791SKB1000T
Manufacturer AMCC
Catalog OEM Parts (A - B)
Description AMCAPM86791-SKB1000T 32 Bit 1.0GHZ Ppc, 2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 100
RoHS Compliant
Win Source Part Number 1007128-APM86791SKB1000T
Categories OEM Parts(A-B)
Manufacturer AMCC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APM86791SKB1000T CAD Model

Description

The APM86791SKB1000T is a Power Architecture-based embedded processor from AMCC (Applied Micro Circuits Corporation). It is designed for a variety of networking and communication applications requiring high performance and low power consumption. This processor integrates multiple cores and peripherals, making it suitable for complex embedded systems.

Applications

  • Network attached storage (NAS) devices
  • Wireless routers
  • Network appliances
  • Industrial control systems
  • Embedded servers

Features

  • Power Architecture-based processor
  • Dual-core or Quad-core configurations available
  • Integrated Gigabit Ethernet controllers
  • DDR3 memory interface
  • USB 2.0 and USB 3.0 support
  • PCI Express (PCIe) interface

Benefits

  • Provides high performance for demanding networking tasks.
  • Reduces power consumption for energy-efficient operation.
  • Simplifies system design with integrated peripherals.
  • Offers flexibility and scalability with various core configurations.
  • Supports high-speed data transfer with Gigabit Ethernet and USB interfaces.
  • Enables expansion with PCIe interface.

Technical Specifications

The APM86791SKB1000T typically operates at a clock speed of 1 GHz. It supports DDR3 memory with speeds up to 800 MHz. It has integrated security features. Power consumption varies based on configuration and load. Datasheets provide detailed electrical characteristics and thermal management guidelines.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess