EN
  • EN
  • DE
  • IT

AZ4208-01F.R7G

Part No AZ4208-01F.R7G
Manufacturer Amazing
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Amazing
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818307-AZ4208-01F.R7G
Ultra Librarian 3D Model Ultra Librarian AZ4208-01F.R7G CAD Model

Description

The AZ4208-01F.R7G is a Transient Voltage Suppressor (TVS) diode manufactured by Amazing. This device is designed to protect sensitive electronic components from damage caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. Its primary function is to clamp transient overvoltages to a safe level, preventing them from reaching and damaging protected circuitry.

Applications

  • Portable Devices
  • Communication Equipment
  • Industrial Control Systems
  • Automotive Electronics
  • Consumer Electronics

Features

  • Low Clamping Voltage: Provides effective overvoltage protection by limiting the voltage spike.
  • Fast Response Time: Reacts quickly to transient events, safeguarding downstream components.
  • Small Package Size: Allows for compact PCB designs and easy integration.
  • High Surge Capability: Withstands high transient currents without degradation.
  • Bidirectional Protection: Protects against both positive and negative voltage transients.

Benefits

  • Enhanced Reliability: Increases the lifespan and reliability of protected electronic devices.
  • Improved ESD Immunity: Protects against damage caused by electrostatic discharge.
  • Reduced Downtime: Minimizes the risk of equipment failure due to overvoltage events.
  • Cost-Effective Protection: Provides robust protection at a relatively low cost.
  • Design Flexibility: Small size allows for easy placement in a variety of applications.

Additional Details

The AZ4208-01F.R7G's datasheet provides detailed specifications, including clamping voltage, reverse standoff voltage, peak pulse current, and junction capacitance. These parameters are critical for selecting the appropriate TVS diode for a given application. Common applications include protecting I/O lines, power supplies, and data interfaces in various electronic devices. Selecting a TVS diode with appropriate characteristics is crucial for ensuring effective protection without compromising signal integrity or performance. Always consult the datasheet and follow the manufacturer's recommendations for proper implementation.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
660+ $0.0763 $50.3580
1,595+ $0.0627 $100.0065
2,475+ $0.0607 $150.2325
3,410+ $0.0587 $200.1670
4,405+ $0.0568 $250.2040
5,895+ $0.0509 $300.0555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,887 pieces
MOQ: 660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess