EN
  • EN
  • DE

AZ1143-04F.R7G

Part No AZ1143-04F.R7G
Manufacturer Amazing
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Amazing
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818289-AZ1143-04F.R7G
Ultra Librarian 3D Model Ultra Librarian AZ1143-04F.R7G CAD Model

Description

The AZ1143-04F.R7G is a transient voltage suppressor (TVS) diode manufactured by Amazing. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), inductive switching, and other transient voltage events. This TVS diode provides a fast response time and low clamping voltage, making it suitable for protecting high-speed data lines and power supply circuits.

Applications

  • Data lines
  • I/O ports
  • Power supply protection
  • Microcontroller protection
  • Portable devices

Features

  • Low Clamping Voltage: Provides effective protection by limiting the voltage to a safe level.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Small Package Size: Allows for easy integration into compact electronic designs.
  • High Surge Capability: Withstands high transient currents without failure.

Benefits

  • Enhanced Protection: Safeguards electronic devices from damage caused by voltage transients.
  • Improved Reliability: Extends the lifespan of electronic components by preventing ESD and surge-related failures.
  • Minimized Downtime: Reduces the risk of equipment failure and downtime.
  • Design Flexibility: Compact size allows for versatile placement in various electronic designs.
  • Cost-Effective Solution: Provides robust protection at a low cost.

Additional Details

The AZ1143-04F.R7G TVS diode is designed to provide bidirectional protection, meaning it protects against both positive and negative voltage transients. The datasheet for this part will include specific details about the clamping voltage, reverse standoff voltage, peak pulse current, and capacitance. This diode is commonly used in applications where ESD protection is critical, such as USB ports, HDMI interfaces, and other high-speed data lines. It's crucial to select a TVS diode with appropriate specifications based on the voltage and current requirements of the circuit being protected. Proper application of TVS diodes can significantly improve the reliability and longevity of electronic devices.

You May Also Be Interested in

Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
715+ $0.0700 $50.0500
1,745+ $0.0574 $100.1630
2,700+ $0.0556 $150.1200
3,720+ $0.0538 $200.1360
4,810+ $0.0520 $250.1200
6,425+ $0.0467 $300.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,720 pieces
MOQ: 715 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess