EN
  • EN
  • DE

CLF7045NIT-151M-CA

Part No CLF7045NIT-151M-CA
Manufacturer TDK Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820591-CLF7045NIT-151M-CA
Ultra Librarian 3D Model Ultra Librarian CLF7045NIT-151M-CA CAD Model

Description

The CLF7045NIT-151M-CA is a wire-wound ferrite inductor manufactured by TDK Corporation. It's part of the CLF7045 series, known for its compact size, high current capability, and excellent EMI suppression characteristics.

Applications

  • DC-DC Converters: Used as energy storage elements in DC-DC converters for portable devices, power supplies, and automotive applications.
  • Power Inductors: Employed in power management circuits for voltage regulation and filtering.
  • Noise Filters: Used in noise filter circuits to suppress electromagnetic interference (EMI) and radio frequency interference (RFI).
  • Automotive Electronics: Found in various automotive systems, including engine control units (ECUs), infotainment systems, and lighting control modules.
  • Consumer Electronics: Integrated in devices like smartphones, tablets, and laptops for power management and filtering.

Features

  • High Current Capability: Designed to handle high current loads without saturation.
  • Low DC Resistance: Minimizes power losses and improves efficiency.
  • Ferrite Core: Utilizes a ferrite core material for high inductance and excellent EMI suppression.
  • Shielded Construction: Shielded to reduce electromagnetic interference (EMI).
  • Compact Size: Small footprint for space-constrained applications.
  • Operating Temperature Range: Wide operating temperature range suitable for various environments.
  • RoHS Compliant: Compliant with RoHS (Restriction of Hazardous Substances) directive.

Benefits

  • High Efficiency: Low DC resistance minimizes power losses, improving overall efficiency of the circuit.
  • Excellent EMI Suppression: Shielded construction and ferrite core effectively suppress EMI, reducing noise and interference.
  • Space Saving: Compact size allows for integration in space-constrained applications.
  • Reliable Performance: Robust design ensures reliable performance in demanding environments.
  • Wide Application Range: Suitable for a variety of applications, including DC-DC converters, power management circuits, and noise filters.
  • Improved Power Management: Provides stable and efficient power delivery.

Specifications:

While specific inductance, saturation current, and DC resistance values vary within the CLF7045 series, the CLF7045NIT-151M-CA features an Inductance value of 150uH. Consult the TDK datasheet for detailed electrical and mechanical characteristics.

The CLF7045NIT-151M-CA inductor is a reliable and high-performance component ideal for applications requiring high current capability, low DC resistance, and excellent EMI suppression.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess