EN
  • EN
  • DE

EPM9320RC208-20N

Part No EPM9320RC208-20N
Manufacturer Altera
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Altera
Manufacturer Homepage www.altera.com
RoHS State Request Verification
Win Source Part Number 758685-EPM9320RC208-20N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EPM9320RC208-20N CAD Model

Description

The EPM9320RC208-20N is a MAX 9000 series Complex Programmable Logic Device (CPLD) from Altera (now Intel). It offers a high-density, cost-effective solution for a variety of logic integration applications. This CPLD is known for its user-friendly architecture, in-system programmability, and high-performance capabilities.

Applications

  • Address decoding
  • Glue logic
  • Peripheral control
  • State machine implementation
  • Motor control applications

Features

  • 208 pins
  • 320 macrocells
  • High-speed performance with a 20 ns pin-to-pin delay
  • In-system programmability (ISP) via JTAG interface
  • Flexible architecture with programmable interconnect array (PIA)
  • Low power consumption

Benefits

  • Reduced board space and component count
  • Faster time-to-market through in-system programmability
  • Simplified design process with user-friendly software tools
  • Increased system reliability due to lower power dissipation
  • Design flexibility to accommodate changing requirements

Additional Details

The EPM9320RC208-20N is typically packaged in a RQFP (Quad Flat Pack) package. It operates within a specific voltage range and temperature range, ensuring reliable performance in different operating conditions. The device's architecture allows for efficient implementation of complex logic functions. Detailed timing parameters, including propagation delays and setup/hold times, are available in the product datasheet. Altera's Quartus software provides a comprehensive development environment for designing, simulating, and programming the EPM9320RC208-20N.

You May Also Be Interested in

Amd
IC CPLD 512MC 9NS 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 768MC 7.5NS 484FPBGA
Need more? Email Us
Renesas Electronics America
IC CPLD 1MC 20TSSOP
Lowest to $6.0729
Renesas Electronics America
IC CPLD 19MC 20TSSOP
Lowest to $2.3250
Altera
UV PLD CQCC28 /
Need more? Email Us
Intel
IC CPLD 128MC 15NS 100QFP
Lowest to $29.4375
Microchip Technology
IC CPLD 64MC 25NS 44PLCC
Lowest to $14.8958
Lattice Semiconductor Corporation
IC CPLD 128MC 5.5NS 100TQFP
Need more? Email Us
Intel
IC CPLD 192MC 7.5NS 100MBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.8616 $71.7232
4+ $29.4248 $117.6992
7+ $28.5054 $199.5378
9+ $27.5860 $248.2740
11+ $26.6666 $293.3326
15+ $23.9085 $358.6275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess