EN
  • EN
  • DE

EPCS4

Part No EPCS4
Manufacturer Altera
Catalog END - OF - LIFE
Description Serial Configuration Devices
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Altera
Win Source Part Number 1172237-EPCS4
Manufacturer Homepage www.altera.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EPCS4 CAD Model

Description

The Altera EPCS4 is a configuration device used to store configuration data for Altera FPGAs (Field-Programmable Gate Arrays). It's a critical component in systems where the FPGA needs to be reconfigured or retain its configuration after power cycling.

Applications:

  • FPGA Configuration: Used as a non-volatile memory to store the configuration data for Altera FPGAs. Upon power-up, the FPGA reads the configuration data from the EPCS4 device, allowing it to initialize its logic and functionality.
  • Embedded Systems: Employed in embedded systems requiring FPGA-based processing to store the FPGA configuration, ensuring that the system boots up with the desired functionality.
  • Industrial Control: Integrated into industrial control systems to store the FPGA configuration, enabling the system to adapt to changing control requirements.
  • Communication Systems: Utilized in communication systems to store the FPGA configuration, allowing the system to reconfigure its communication protocols and algorithms.
  • Prototyping and Development: Used during FPGA prototyping and development to easily load and test different FPGA configurations.

Features:

  • Non-Volatile Memory: Retains data even when power is removed, ensuring that the FPGA can be reconfigured upon power-up.
  • Serial Interface: Communicates with the FPGA using a serial interface, typically SPI (Serial Peripheral Interface), which simplifies the connection and reduces pin count.
  • In-System Programmability: Supports in-system programming (ISP), allowing the configuration data to be updated without removing the device from the circuit board.
  • Low Power Consumption: Consumes minimal power, making it suitable for low-power applications.
  • Compact Package: Available in compact packages, such as 8-pin SOIC (Small Outline Integrated Circuit), saving valuable board space.

Benefits:

  • Reliable FPGA Configuration: Provides a reliable and secure way to store the FPGA configuration data, ensuring proper FPGA initialization and operation.
  • Easy Configuration Updates: Enables easy configuration updates through in-system programming, allowing for rapid prototyping and system upgrades.
  • Reduced System Cost: Simplifies the FPGA configuration process, reducing system complexity and overall cost.
  • Enhanced System Flexibility: Allows for dynamic reconfiguration of the FPGA, enhancing system flexibility and adaptability.

Additional Details:

The EPCS4 typically supports multiple programming cycles, allowing for repeated configuration updates. The device is programmed using Altera's Quartus II software and a suitable programming cable. It is crucial to select the appropriate EPCS device size based on the size of the FPGA configuration data.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess