EN
  • EN
  • DE
  • IT

CPH6301-TL-E

Part No CPH6301-TL-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243354-CPH6301-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH6301-TL-E CAD Model

Description

The CPH6301-TL-E from ON Semiconductor is a cutting-edge P-Channel MOSFET that offers a compact and efficient solution for a wide range of power management applications. This high-performance transistor is designed to meet the rigorous demands of modern electronic devices, providing reliable operation and energy-saving benefits.

Key Features

  • Low On-Resistance: The CPH6301-TL-E boasts a low on-resistance, which translates to reduced power loss and improved efficiency in circuit operation. This feature is particularly important for applications where power conservation is crucial.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-speed applications, ensuring minimal delay and swift response times in circuits that require rapid on-off actions.
  • Small Package Size: Encased in a compact SOT-23 package, the CPH6301-TL-E is perfect for space-constrained applications, allowing designers to minimize the footprint of their power management designs without sacrificing performance.
  • Low Drive Voltage: It operates at a low drive voltage, making it compatible with low-voltage logic levels and suitable for battery-powered devices where voltage levels are limited.

Applications

The versatility of the CPH6301-TL-E makes it an excellent choice for a variety of applications, including:

  • Power Management Circuits
  • Load Switches
  • Battery Powered Devices
  • DC/DC Converters
  • Portable Electronics

Product Specifications

The CPH6301-TL-E features a drain-source voltage (Vdss) of -30V and a continuous drain current (Id) of -6A, making it robust enough for handling substantial power levels. The device also has a low threshold voltage, ensuring that it can be easily controlled with minimal voltage levels.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CPH6301-TL-E is no exception. Manufactured with state-of-the-art technology and subjected to rigorous testing, this MOSFET is designed for long-term reliability and stable performance across its lifespan.

Whether you're designing power supplies, motor controls, or any other application that demands efficient power handling and control, the CPH6301-TL-E from ON Semiconductor is an excellent choice to consider.

You May Also Be Interested in

Broadcom Limited
Ethernet Switch 2-Port 10000Mbps
Lowest to $164.2106
Broadcom Limited
Lowest to $90.5313
Broadcom Limited
Lowest to $25.7077
Broadcom Limited
Need more? Email Us
Broadcom Limited
STRATAXGS LAYER 2 SWITCH (48FE
Lowest to $15.4637
Broadcom Limited
Ethernet CTLR Single Chip 10Mbps/100Mbps/1000Mbps 1.8V/3.3V
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
INTEGRATED GBE DESKTOP MAC/PHY
Lowest to $12.1249
Broadcom Limited
28 port GE + 6x10GE/HiGig L3 Switch / 28 PORT GE + 6X10GE/HIGIG L3 SWI
Lowest to $260.5167

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4890 $56.2350
280+ $0.4013 $112.3640
435+ $0.3888 $169.1280
600+ $0.3762 $225.7200
770+ $0.3637 $280.0490
1,035+ $0.3260 $337.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,410 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess