EN
  • EN
  • DE

EN5336QI

Part No EN5336QI
Manufacturer Altera
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CONVERTER 0.75-6V 18W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Altera
Standard Package 1
Category Power Supplies - Board Mount
Family DC DC Converters
Series Enpirion 5300
Packaging Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.375V
Voltage - Input (Max) 6.6V
Voltage - Output 1 0.75 ~ 6 V
Current - Output (Max) 3A
Applications ITE (Commercial)
Features Remote On/Off OCP OTP OVP SCP UVLO
Mounting Style SMD/SMT
Package 44-QFN
Size / Dimension 0.39" L x 0.30" W x 0.07" H (10.0mm x 7.5mm x 1.9mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 93%
Catalog Enpirion 5300 Series
Win Source Part Number 086564-EN5336QI
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EN5336QI CAD Model

Description

The EN5336QI from Altera is a 3-amp buck converter designed for high-performance applications. It features a wide input voltage range of 2.7V to 14V, making it ideal for use in a variety of systems. The EN5336QI also features a high-efficiency design, with a peak efficiency of over 90%. This makes it ideal for use in battery-powered applications, where efficiency is critical.

The EN5336QI is also very easy to use. It features a simple pinout and requires only a few external components. This makes it ideal for use in designs where space is limited.

Here is a more detailed description of the EN5336QI's features and benefits:

Wide input voltage range: The EN5336QI has a wide input voltage range of 2.7V to 14V. This makes it ideal for use in a variety of systems, including those powered by batteries, solar cells, or fuel cells. High efficiency: The EN5336QI has a high-efficiency design, with a peak efficiency of over 90%. This makes it ideal for use in battery-powered applications, where efficiency is critical. Low dropout voltage: The EN5336QI has a low dropout voltage of only 150mV. This allows it to regulate the output voltage even when the input voltage is close to the output voltage. Fast transient response: The EN5336QI has a fast transient response, with a load transient of less than 100mV. This makes it ideal for use in systems with rapidly changing loads. Adjustable output voltage: The output voltage of the EN5336QI is adjustable from 0.8V to 12V. This allows it to be used in a variety of applications. Simple pinout: The EN5336QI has a simple pinout, with only a few external components required. This makes it ideal for use in designs where space is limited. The EN5336QI is a versatile and easy-to-use buck converter that is ideal for a wide variety of applications. It is particularly well-suited for battery-powered applications, where efficiency and low dropout voltage are critical.

Here are some examples of applications where the EN5336QI can be used:

Battery-powered devices, such as laptops, smartphones, and tablets Industrial automation systems Medical devices Telecommunications equipment Point-of-sale terminals Networking equipment Consumer electronics The EN5336QI is available in a variety of package options, including a small and lightweight SOT-23 package. This makes it ideal for use in space-constrained applications.

Overall, the EN5336QI is a high-performance, versatile, and easy-to-use buck converter that is ideal for a wide variety of applications.

You May Also Be Interested in

Eutech Microelectronics
SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
XLSemi
150kHz Step-down type Fixed 12V 2A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1777
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Infineon Technologies
100kHz~700kHz Step-down type Adjustable 10A SSOP-14-EP-150mil Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.3284
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Zilltek
Step-down type 500kHz Adjustable 800mV~15V 3A TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $395.8206 $395.8206
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,561 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess