EN
  • EN
  • DE

5M80ZE64C4

Part No 5M80ZE64C4
Manufacturer Altera
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description Altera MAX V CPLD, 64 Macrocells, 184.1MHz, 1.8V, 64-pin EQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Altera
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815725-5M80ZE64C4
Ultra Librarian 3D Model Ultra Librarian 5M80ZE64C4 CAD Model

Description

Altera 5M80ZE64C4 Programmable Logic Device

The Altera 5M80ZE64C4 is a Complex Programmable Logic Device (CPLD) from the MAX V family. It is a low-cost, high-performance CPLD with 64 macrocells, 54 programmable I/Os, and a maximum operating frequency of 184.1 MHz. The 5M80ZE64C4 is packaged in a 64-pin TQFP package.

The 5M80ZE64C4 is a versatile CPLD that can be used for a wide range of applications, including:

  • Prototyping and ASIC replacement: The 5M80ZE64C4 can be used to prototype new designs or to replace ASICs in existing designs.
  • Industrial control: The 5M80ZE64C4 can be used to implement industrial control functions such as motor control, process control, and factory automation.
  • Consumer electronics: The 5M80ZE64C4 can be used to implement consumer electronics functions such as digital video broadcasting (DVB), high-definition multimedia interface (HDMI), and Universal Serial Bus (USB).
  • Aerospace and defense: The 5M80ZE64C4 can be used to implement aerospace and defense functions such as radar signal processing, image processing, and command and control.

The 5M80ZE64C4 is programmed using Altera's Quartus II software. Quartus II provides a comprehensive set of tools for designing, simulating, and programming Altera CPLDs and FPGAs.

Features of the Altera 5M80ZE64C4

  • 64 macrocells
  • 54 programmable I/Os
  • Maximum operating frequency of 184.1 MHz
  • 64-pin TQFP package
  • Low power consumption
  • High performance
  • Versatile architecture
  • Easy to program using Quartus II software

Applications of the Altera 5M80ZE64C4

  • Prototyping and ASIC replacement
  • Industrial control
  • Consumer electronics
  • Aerospace and defense

Benefits of the Altera 5M80ZE64C4

  • Low cost
  • High performance
  • Versatility
  • Ease of use

Example applications of the Altera 5M80ZE64C4

  • Motor control
  • Process control
  • Factory automation
  • Digital video broadcasting (DVB)
  • High-definition multimedia interface (HDMI)
  • Universal Serial Bus (USB)
  • Radar signal processing
  • Image processing
  • Command and control

Conclusion

The Altera 5M80ZE64C4 is a low-cost, high-performance CPLD that is ideal for a wide range of applications. It is easy to program using Quartus II software and is available in a variety of package options.

You May Also Be Interested in

Intel
IC CPLD 32MC 10NS 44PLCC
Lowest to $3.3429
Intel
IC CPLD 192MC 7.5NS 100MBGA
Need more? Email Us
Intel
IC CPLD 440MC 9NS 100MBGA
Need more? Email Us
Amd
IC CPLD 512MC 7NS 208QFP
Need more? Email Us
Amd
IC CPLD 512MC 7.1NS 208QFP
Lowest to $879.6993
Intel
IC CPLD 128MC 15NS 100QFP
Lowest to $29.4375
Lattice Semiconductor Corporation
EE PLD, 10NS, 96-CELL PQFP128
Need more? Email Us
Broadcom Limited
9MB QDR IIPC
Lowest to $65.2829
Intel
IC CPLD 980MC 6.2NS 144TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7549 $60.0784
38+ $3.0804 $117.0552
59+ $2.9845 $176.0855
80+ $2.8875 $231.0000
104+ $2.7916 $290.3264
139+ $2.5029 $347.9031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 739 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess