EN
  • EN
  • DE

5M160ZM100C4N

Part No 5M160ZM100C4N
Manufacturer Altera
Catalog OEM Souring
Description CPLD MAX V 5M160Z
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1463019-5M160ZM100C4N
Manufacturer Altera
Package Tray
Product Status Active
Programmable Type In System Programmable
Delay Time tpd(1) Max 7.5ns
Voltage Supply - Internal 1.71 V ~ 1.89 V
Number of Logic Elements/Blocks 160
Number of Macrocells 128
Number of I/O 79
Operating Temperature 0°C ~ 85°C (TJ)
Grade -
Mounting Type Surface Mount
Package / Case 100-TFBGA
Supplier Device Package 100-MBGA (6x6)
Ultra Librarian 3D Model Ultra Librarian 5M160ZM100C4N CAD Model

Description

The 5M160ZM100C4N forms an integral part of the MAX V series of complex programmable logic devices (CPLD) offered by Intel/Altera, distinguished by its fusion of high-performance logic processing and energy efficiency. Embedded with 160 logic elements, it meets the requirements for a multitude of digital processing tasks. This device is packaged in a compact 100-pin MBGA format, optimizing the balance between physical size and the provision of adequate I/O capabilities. The 'C4N' designation indicates its targeting towards commercial applications with its standard operational temperature range. Thanks to its flash-based configuration, the 5M160ZM100C4N is reprogrammable, offering flexibility in design adjustments or updates, a vital characteristic in the dynamic field of technology. This, along with its low power consumption, makes it a highly sought-after component in areas such as consumer electronics, automotive electronics, telecommunications, and industrial control systems. Its blend of reliability, performance, and adaptability underlines its value and effectiveness in complex digital circuit designs.

You May Also Be Interested in

Texas Instruments
Power Management ICs
Lowest to $4.7165
Toshiba Semiconductor and Storage
PERIPHERAL DRIVER
Lowest to $1.8769
Texas Instruments
LED Lighting Drivers Automotive 24-channel 40-V high-side LED and OLED driver
Lowest to $8.1537
Texas Instruments
Galvanically Isolated Gate Drivers
Lowest to $2.9980
Texas Instruments
High-speed 480-Mbps USB 2.0 OTG Transceiver
Lowest to $0.9421
Texas Instruments
Linear Voltage Regulators 1.5-V to 18-V, 25-A synchronous SWIFT buck converter with differential remote sense and PMBus 40-LQFN-CLIP -40 to 125
Need more? Email Us
Texas Instruments
LIN Transceivers
Lowest to $6.5707
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Texas Instruments
LDO Voltage Regulators
Lowest to $0.7783

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess