EN
  • EN
  • DE

PI85-024DC-00LV

Part No PI85-024DC-00LV
Manufacturer Altech corporation
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE DPDT 16A 24V / General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Power Relays, Over 2 Amps
Mfr Altech Corporation
Series PI85
Package Bulk
Mounting Type DIN Rail
Coil Voltage 24VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 16 A
Switching Voltage 250VAC, 24VDC - Max
Coil Current 16.7 mA
Coil Type Non Latching
Termination Style Screw Terminal
Must Operate Voltage 16.8 VDC
Relay Type General Purpose
Coil Resistance 1.44 kOhms
Base Product Number PI85
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.41.0020
Standard Package 20
Win Source Part Number 1084877-PI85-024DC-00LV
Ultra Librarian 3D Model Ultra Librarian PI85-024DC-00LV CAD Model

Description

The PI85-024DC-00LV is a power supply, specifically a DC to DC converter manufactured by Altech Corporation. It is designed to provide a regulated 24V DC output voltage from an input voltage source. This converter is suitable for various industrial control and automation applications.

Applications

  • Industrial Automation Systems
  • Control Panels
  • Robotics
  • Powering Sensors and Actuators
  • Telecommunications Equipment

Features

  • 24V DC Output Voltage
  • DC to DC Conversion
  • Compact Design
  • Input Voltage Range (Consult Datasheet for Specific Range)
  • Overload Protection
  • Short Circuit Protection
  • DIN Rail Mountable

Benefits

  • Provides a stable and regulated 24V DC power supply for sensitive electronic equipment.
  • Efficiently converts DC voltage levels, optimizing power usage.
  • Saves space in control cabinets with its compact design.
  • Protects connected devices from voltage spikes and surges with built-in protection features.
  • Simplified installation in industrial environments using DIN rail mounting.

Additional Details

The PI85-024DC-00LV is a robust and reliable power supply designed for demanding industrial applications. It is essential to consult the product datasheet for the specific input voltage range, operating temperature range, and other critical specifications. The overload and short circuit protection features ensure the longevity and safe operation of the connected equipment.

Its DIN rail mountable design allows for quick and easy installation in standard industrial control cabinets. This feature is especially important for applications requiring frequent maintenance or upgrades. The regulated 24V DC output voltage is crucial for powering sensors, actuators, programmable logic controllers (PLCs), and other devices commonly found in industrial automation systems.

You May Also Be Interested in

TE Connectivity
RELAY GEN PURPOSE 3PDT 8A 110V
Need more? Email Us
TE Connectivity
Electromechanical Relay 24VDC 480Ohm 8A DPST-NO/DPST-NC (55x16.5x16.5)mm THT Safety Relay
Lowest to $26.1941
TE Connectivity
Electromechanical Relay DPDT 2A 5VDC 89Ohm Through Hole
Lowest to $4.9295
TE Connectivity
Electromechanical Relay 115VDC 6KOhm 15A SPDT Threaded Mount Voltage Relay
Lowest to $801.1493
Omron
Electromechanical Relay SPDT 16A 24VDC 1.44KOhm Through Hole
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 6PST 8A 18V / General Purpose Relay 6PST-3NO/3NC (3 Form A, 3 Form B) 18VDC Coil Through Hole
Need more? Email Us
TE Connectivity
KUP Series Panel Plug-in Relay | RELAY GEN PURPOSE DPDT 10A 24V
Lowest to $51.2279
Omron
Relay; Power Pcb; SPDT; High Capacity; Flux Protection; 230/240 VAC
Need more? Email Us
Omron
RELAY GEN PURPOSE DPST 5A 12V
Lowest to $7.7925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess