EN
  • EN
  • DE

MT-12/3K-13

Part No MT-12/3K-13
Manufacturer Altech corporation
Catalog Relays Accessories
Description OVERLOAD RELAY FOR MC-6A 18A CLA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Accessories
Mfr Altech Corporation
Series *
Package Bulk
Product Status Active
Base Product Number MT-12
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
HTSUS 0000.00.0000
California Prop 65 Warning Information
Win Source Part Number 987478-MT-12/3K-13
Ultra Librarian 3D Model Ultra Librarian MT-12/3K-13 CAD Model

Description

The 987478-MT-12/3K-13 is an accessory for relays.

  • Accessory Type: Relay Accessory
  • Package: Bulk
  • Pieces: 1
  • Status: Active
  • REACH: Unaffected
  • Manufacturer: Altech Corporation
  • Base Product Number: MT-12

You May Also Be Interested in

Altech corporation
MC TERM COVERS FRAME SIZE 225AF
Need more? Email Us
Siemens
OVERLOAD RELAY CL10 S00 1.8-2.5A / Thermal Overload Relay Contactors
Need more? Email Us
Omron
HEAT SINK 50A DIN MOUNT SSR
Need more? Email Us
Siemens
OVERLOAD RELAY,3-12AMPS,3PH,ESP2
Need more? Email Us
Phoenix Contact
DIN ADAPTER 14POS ML HEADER
Need more? Email Us
TE Connectivity
RETAINING CLIP FOR 29MM PT78
Lowest to $0.2978
Phoenix Contact
Clip and Release Lever RIF-1 Relay Base
Need more? Email Us
TE Connectivity
RETAINING CLIP FOR 15.7MM RT78
Lowest to $1.6914
Siemens
MSP CONNECT MOD 3RV1.3 AND 3RT1.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess