EN
  • EN
  • DE

2304102

Part No 2304102
Manufacturer Phoenix Contact
Catalog Relays Accessories
Description DIN ADAPTER 14POS ML HEADER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Accessories
Mfr Phoenix Contact
Series VARIOFACE, PLC
Package Bulk
Product Status Active
Accessory Type Adapter
For Use With/Related Products PLC - INTERFACE
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1189919-2304102
Ultra Librarian 3D Model Ultra Librarian 2304102 CAD Model

Description

The 1189919-2304102 is an adapter accessory from the VARIOFACE, PLC series by Phoenix Contact. This adapter is manufactured by Phoenix Contact.

  • Series: VARIOFACE, PLC
  • Accessory Type: Adapter
  • Package: Bulk
  • Standard Package Quantity: 1 pc
  • Application: Relay Applications
  • Status: Active
  • ECCN: Complies with ECCN regulations

You May Also Be Interested in

Weidmuller
SRC-I MARK / Marking - Label, Strips, Tags RCI Series
Need more? Email Us
Omron
SUPPRESSOR UNIT
Need more? Email Us
Siemens
OVERLOAD RELAY CL10 S00 1.8-2.5A / Thermal Overload Relay Contactors
Need more? Email Us
Weidmuller
DRR CLIP M
Need more? Email Us
Panasonic
RUBBER GASKET (50MM) FOR MULT
Need more? Email Us
Phoenix Contact
DIN ADAPTER 14POS ML HEADER
Need more? Email Us
Sensata-Crydom
FILTER EMI W/NEUTRAL FOR 3PH SSR
Need more? Email Us
Siemens
CONTACT PIECE SET FOR 3RT2037
Need more? Email Us
Phoenix Contact
RIF-RH-2
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess