EN
  • EN
  • DE

RH03APAW3X

Part No RH03APAW3X
Manufacturer ALPS Electric
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECTRIC
Win Source Part Number 294455-RH03APAW3X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH03APAW3X CAD Model

Description

The RH03APAW3X is a rotary potentiometer manufactured by ALPS Electric. It is an electromechanical component used to provide a variable resistance, typically adjusted manually by rotating a shaft. These potentiometers are commonly found in a wide range of electronic devices for controlling various parameters.

Applications

  • Audio Equipment: Volume control in amplifiers, mixers, and audio interfaces.
  • Consumer Electronics: Brightness, contrast, and volume adjustment in televisions, radios, and other electronic devices.
  • Industrial Control Systems: Adjustment of parameters in process controllers, motor speed controls, and other industrial equipment.
  • Automotive Electronics: Used in car audio systems, climate control systems, and other vehicle electronics for user-adjustable settings.
  • Musical Instruments: Parameter control in synthesizers, effects pedals, and other musical equipment.

Features

  • Rotary Adjustment: Provides smooth and continuous adjustment of resistance via shaft rotation.
  • Compact Size: Allows for easy integration into space-constrained electronic devices.
  • Carbon Composition Element: Offers a good balance of performance, cost-effectiveness, and reliability.
  • Long Rotational Life: Designed to withstand frequent use and maintain performance over time.
  • Wide Resistance Range: Available in various resistance values to suit diverse circuit requirements.

Benefits

  • Precise Control: Allows for accurate adjustment of parameters in electronic circuits.
  • User-Friendly Interface: Provides a simple and intuitive way to control device settings.
  • Cost-Effective Solution: Offers reliable performance at a reasonable price.
  • Versatile Application: Suitable for use in a wide range of electronic devices and systems.
  • Dependable Operation: Ensures consistent and reliable performance over its operational life.

Additional Details

The RH03A series typically has a rotational angle around 300 degrees. The power rating is usually around 0.05W. Resistance tolerance is normally around ±20%. The operating temperature range is usually between -10°C to +70°C. The device is likely RoHS compliant. Consult the specific component datasheet for exact specifications relating to the RH03APAW3X model.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Lowest to $7.0594
Bel Power Solutions
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3313 $60.6382
33+ $3.5539 $117.2787
51+ $3.4431 $175.5981
70+ $3.3310 $233.1700
90+ $3.2201 $289.8090
120+ $2.8875 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess