EN
  • EN
  • DE

RH03A3CW4X

Part No RH03A3CW4X
Manufacturer ALPS Electric
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECTRIC
Win Source Part Number 294427-RH03A3CW4X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH03A3CW4X CAD Model

Description

The RH03A3CW4X is a rotary potentiometer manufactured by ALPS Electric, intended for use in applications requiring precise and variable resistance adjustments. This component is characterized by its durable construction and reliable performance, making it suitable for a wide range of electronic devices and systems. The RH03A3CW4X is designed to provide smooth and consistent resistance changes, enhancing the user experience in various control applications.

Applications

  • Audio Equipment: Volume control, balance adjustments, and equalization settings in amplifiers, mixers, and receivers.
  • Lighting Systems: Dimming control in lighting fixtures and control panels.
  • Industrial Control Systems: Adjustment of parameters in machinery and automated processes.
  • Testing and Measurement Equipment: Calibration and fine-tuning in oscilloscopes, signal generators, and multimeters.
  • Consumer Electronics: Setting adjustments in appliances, remote controls, and other electronic devices.

Features

  • Smooth Rotation: Provides a consistent and comfortable user experience when adjusting resistance.
  • Compact Size: Allows for easy integration into various electronic devices and systems.
  • Durable Construction: Ensures long-lasting performance even with frequent use.
  • Wide Operating Temperature Range: Suitable for use in diverse environmental conditions.
  • High Linearity: Offers accurate and predictable resistance changes across the rotation range.

Benefits

  • Precise Control: Enables accurate adjustment of parameters in various applications.
  • Reliable Performance: Ensures consistent and dependable operation over time.
  • Easy Integration: Simplifies the design and manufacturing process.
  • Long Lifespan: Reduces the need for frequent replacements.
  • Enhanced User Experience: Provides smooth and comfortable adjustments for optimal control.

Additional Details

The RH03A3CW4X is typically available in various resistance values, and the specific electrical characteristics can be found in the product datasheet. Key specifications include the total resistance, tolerance, power rating, and rotational life. The material used in the resistive element (often carbon film) determines the linearity and noise characteristics of the potentiometer. ALPS Electric is a reputable manufacturer known for producing high-quality electronic components, so you can expect the RH03A3CW4X to meet stringent performance standards. This potentiometer is a versatile component that provides a reliable and cost-effective solution for a wide range of applications requiring manual resistance adjustment. Always consult the datasheet for the specific electrical and mechanical specifications relevant to your design requirements.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Coilcraft
Lowest to $1.3063
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
AMCC
Lowest to $12.4155
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess