EN
  • EN
  • DE

EC11K1525401

Part No EC11K1525401
Manufacturer ALPS Electric
Catalog END - OF - LIFE
Description 11mm Size Metal Shaft Long Life Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECTRIC
Win Source Part Number 1170590-EC11K1525401
Manufacturer Homepage www.alps.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EC11K1525401 CAD Model

Description

The EC11K1525401 is a rotary encoder manufactured by ALPS Electric. Rotary encoders are used to convert rotary motion into a digital signal, commonly employed for user input and control in various electronic devices. This particular model is designated as End-of-Life (EOL), meaning it is no longer actively produced by the manufacturer, although existing stock may still be available. It's important to note that new designs should typically avoid EOL components unless there's a specific need to maintain compatibility with existing systems.

Applications:

  • Audio Equipment: Volume control in amplifiers, receivers, and other audio devices.
  • Navigation Systems: Menu navigation and selection in car navigation systems and other similar devices.
  • Industrial Control Panels: Parameter adjustment in industrial machinery and control systems.
  • Medical Equipment: Used for setting parameters and navigating menus on medical devices.
  • Consumer Electronics: Found in various consumer electronic products like digital cameras and remote controls.

Features:

  • Mechanical Rotary Encoder: Converts rotary motion into digital pulses.
  • Detent Mechanism: Provides tactile feedback during rotation, giving a distinct "click" feeling.
  • Vertical Mount: Designed for vertical mounting on a printed circuit board (PCB).
  • Compact Size: Small form factor for use in space-constrained applications.
  • Long Life: Designed for a certain number of rotational cycles before failure (although specifications vary by encoder).

Benefits:

  • Precise Control: Provides accurate and reliable control over various parameters.
  • Intuitive User Interface: The detent mechanism makes it easy for users to adjust settings with precision.
  • Durable and Reliable: Built to withstand frequent use in demanding applications.
  • Easy Integration: Can be easily integrated into electronic circuits and systems.
  • Cost-Effective Solution: Provides a cost-effective solution for rotary input control.

Additional Details:

The EC11K1525401 features specific electrical characteristics such as contact resistance, insulation resistance, and rotational torque. It also has mechanical characteristics such as the number of detents, pulse per rotation (PPR), and shaft style. Because it is an End-of-Life component, sourcing alternatives or pin-compatible replacements may be necessary for future product development. Always refer to the ALPS Electric datasheet for detailed specifications and application guidelines. Its compact design and vertical mounting style make it suited for a variety of applications where precise rotational input is required.

You May Also Be Interested in

ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Vishay
Silicon Z-Diodes
Lowest to $0.2181

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4948 $52.3908
49+ $2.0471 $100.3079
76+ $1.9831 $150.7156
105+ $1.9191 $201.5055
135+ $1.8552 $250.4520
181+ $1.6632 $301.0392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess