EN
  • EN
  • DE

EC11E18244A5

Part No EC11E18244A5
Manufacturer ALPS Electric
Catalog Encoders
Description Mechanical Encoder Rotary Incremental Flat 10mN.m Straight Quadrature Digital Square Wave 18PPR Through Hole PC Pin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Metal
Hole Diameter 1.5 mm
Lead Free Lead Free
Max Operating Temperature 85 °C
Max Supply Voltage (DC) 5 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Channels 2
Number of Pins 5
Number of Positions 36
Pulses per Revolution 18
REACH SVHC No SVHC
RoHS Compliant
Termination Through Hole
Win Source Part Number 1206320-EC11E18244A5
Categories Encoders
Manufacturer ALPS Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EC11E18244A5 CAD Model

Description

The ALPS Electric EC11E18244A5 is a high-quality encoder that is designed for use in a wide range of applications.

  • Positions: 36
  • Termination: Through-Hole
  • Channels: Two
  • Pins: Five
  • Pulses per Revolution: 18
  • Hole Diameter: 1.5 mm
  • Material: Metal
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Temperature Range: -40°C to 85°C
  • Supply: Limited
  • Popularity Rating: Medium

You May Also Be Interested in

Bourns Inc.
ENCODER INCRE QUAD HORIZN PC PIN
Need more? Email Us
Bourns Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
TT Electronics
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
TT Electronics
ENCODER MECH QUAD RGH ANG PC PIN
Need more? Email Us
CTS Electrocomponents
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Broadcom Limited
ROTARY ENCODER OPTICAL 500PPR
Lowest to $351.0507
Bourns Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7539 $52.6170
70+ $1.4391 $100.7370
110+ $1.3941 $153.3510
150+ $1.3492 $202.3800
195+ $1.3042 $254.3190
260+ $1.1693 $304.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess