EN
  • EN
  • DE

PM2017

Part No PM2017
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 277635-PM2017
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PM2017 CAD Model

Description

The PM2017 is a P-Channel enhancement mode MOSFET from Alpha & Omega Semiconductor (AOS). It is designed for use in a variety of power management applications, providing efficient and reliable switching performance.

Applications:

  • Load Switching
  • Power Management in Portable Devices
  • DC-DC Converters
  • Battery Management Systems
  • Solid State Relays

Features:

  • Low On-Resistance (RDS(ON)): Minimizes power loss during conduction, resulting in higher efficiency.
  • Low Gate Charge (Qg): Enables fast switching speeds and reduces driver power requirements.
  • Low Threshold Voltage (VGS(th)): Allows for easy driving with low voltage logic.
  • Avalanche Rated: Provides robustness against voltage spikes.
  • RoHS Compliant: Ensures compliance with environmental regulations.
  • Halogen-Free: Meets industry standards for environmentally friendly products.

Benefits:

  • Increased Efficiency: Low RDS(ON) reduces power dissipation, leading to improved energy efficiency in power management circuits.
  • Fast Switching Speed: Low Qg enables quick turn-on and turn-off times, improving overall system performance.
  • Simplified Design: Low threshold voltage simplifies gate drive circuitry, reducing component count and cost.
  • Enhanced Reliability: Avalanche rating provides protection against transient voltage events, increasing system robustness.
  • Environmentally Friendly: RoHS compliance and halogen-free construction ensure compliance with environmental standards.
  • Compact Size: Typically available in small surface mount packages for space-constrained applications.

Additional Details:

The PM2017 is a P-Channel MOSFET, meaning it is turned on by applying a negative voltage to the gate relative to the source. The specific RDS(ON) value, voltage rating (VDS), and current rating (ID) vary depending on the specific variant and should be verified in the datasheet. The device is commonly available in surface-mount packages such as SOT-23. It is well suited for applications where a low-side switch is required, or where a high-side switch is needed and a charge pump is available to generate the necessary gate voltage. Proper thermal management, including consideration of PCB layout and potentially a heatsink, is important to ensure reliable operation at higher current levels. Always refer to the manufacturer's datasheet for accurate specifications, application notes, and recommended operating conditions.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess