EN
  • EN
  • DE

SN74HC157DTE4

Part No SN74HC157DTE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC SELECTOR/MUX QUAD 2-1 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 7.8mA, 7.8mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1099837-SN74HC157DTE4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SN74HC157DTE4 CAD Model

Description

Product Overview: SN74HC157DTE4 by Texas Instruments

The SN74HC157DTE4 is a high-performance, quadruple 2-line to 1-line data selector/multiplexer designed by Texas Instruments. This integrated circuit is part of the 'HC' family, which indicates that it is fabricated using silicon-gate CMOS technology, offering the inherent advantages of high speed and low power consumption typically associated with CMOS devices.

This multiplexer device features four identical 2-line to 1-line selectors with common select inputs and separate enable inputs. It is capable of handling digital signals across a wide range, from two independent inputs for each section. Users can select between the two inputs based on the state of the select input, while the enable input can be used to disable the output in a high-impedance state, allowing for use in multiplexing applications and as a form of digital control.

Key Features:

  • Logic Family: The device belongs to the HC logic family, ensuring compatibility with a wide range of CMOS logic levels.
  • Operating Voltage Range: It operates over a broad voltage range of 2 V to 6 V, accommodating various application needs.
  • High On-Off Output Voltage Ratio: The SN74HC157DTE4 boasts a high degree of differentiation between the on and off states, contributing to clear signal processing.
  • Low Crosstalk Between Switches: The device is engineered to minimize interference, ensuring accurate data selection and transfer.
  • Individual Enable Inputs: Each multiplexer unit has its own enable input, providing precise control over the output states.
  • Wide Operating Temperature Range: The device is functional over a temperature range of -40°C to 85°C, suitable for various environmental conditions.
  • Package: It comes in a surface-mountable SOIC-16 package, which is conducive to automated assembly processes and space-saving on PCBs.

Applications:

The SN74HC157DTE4 is versatile and can be used in a variety of digital applications. It is commonly found in:

  • Data routing
  • Signal gating
  • Function generation
  • Arithmetic operations
  • Computer peripheral multiplexing

With its robust design and flexibility, the SN74HC157DTE4 from Texas Instruments is an excellent choice for designers looking to implement reliable data selection and multiplexing functionality in their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2159 $50.7365
495+ $0.2023 $100.1385
770+ $0.1955 $150.5350
1,105+ $0.1818 $200.8890
1,430+ $0.1750 $250.2500
1,785+ $0.1681 $300.0585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,580 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess