AS259M1-12LF Low-Footprint Component
The AS259M1-12LF is engineered to provide powerful performance with a low footprint, making it suitable for compact and efficient designs. It offers a seamless balance of functionality and space efficiency.
- Applications:
- Miniaturized Electronic Devices
- Embedded Systems
- Consumer Electronics
- Battery-Powered Gadgets
- Features and Benefits:
- Low Profile: Ideal for applications requiring minimal space.
- Energy Efficient: Reduces energy consumption, prolonging battery life.
- Reliable Performance: Ensures consistent operation across diverse conditions.
- Environmentally Friendly: Lead-free design adhering to environmental standards.
- Additional Information:
- Voltage Rating: 12V
- Operating Temperature: -40°C to 85°C
- Compliance: Lead-Free