The AOZ8661BDT-05 is a Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This device, manufactured by Alpha & Omega Semiconductor, is specifically engineered for high-speed data interfaces, offering robust protection while minimizing signal degradation. It is an ideal solution for safeguarding USB, HDMI, and other high-speed data lines in portable devices, consumer electronics, and industrial equipment.
Applications:
- USB 2.0/3.0 Interfaces: Protects USB data lines from ESD and surge events.
- HDMI Interfaces: Safeguards HDMI ports in televisions, monitors, and other multimedia devices.
- eSATA Interfaces: Provides protection for eSATA ports in external storage devices.
- DisplayPort Interfaces: Protects DisplayPort interfaces in computers and display devices.
- General I/O Protection: Offers ESD protection for various I/O lines in electronic equipment.
Features:
- Ultra-Low Capacitance: Minimizes signal degradation in high-speed data transmission.
- Low Clamping Voltage: Protects downstream components by limiting voltage during transient events.
- ESD Protection: Provides robust protection against electrostatic discharge.
- Small Footprint Package: Available in a compact package for space-constrained applications.
- RoHS Compliant: Complies with environmental regulations.
Benefits:
- Improved System Reliability: Reduces the risk of system failures due to ESD and surge events.
- Enhanced ESD Protection: Protects sensitive electronic components from damage.
- Minimal Signal Interference: Ultra-low capacitance ensures signal integrity in high-speed applications.
- Simplified Board Layout: Easy to integrate into existing circuit designs.
- Cost-Effective Solution: Provides a cost-efficient way to protect electronic equipment from surge events.
The AOZ8661BDT-05 boasts an ultra-low capacitance of typically 0.3pF, which makes it suitable for protecting high-speed data interfaces without significantly affecting signal quality. It features a standoff voltage of 5V and offers robust ESD protection up to ±8kV contact discharge and ±15kV air discharge, complying with IEC 61000-4-2 standards. The device is available in a compact DFN1006 package, optimized for space-constrained applications. Its low clamping voltage during transient events ensures that sensitive downstream components are adequately protected. The AOZ8661BDT-05 is designed to deliver exceptional performance and reliability, making it a suitable choice for safeguarding high-speed data interfaces in a wide array of electronic devices.