EN
  • EN
  • DE

EDFP164A3PB-JD-F-R

Part No EDFP164A3PB-JD-F-R
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822282-EDFP164A3PB-JD-F-R
Ultra Librarian 3D Model Ultra Librarian EDFP164A3PB-JD-F-R CAD Model

Description

The EDFP164A3PB-JD-F-R is a memory component manufactured by Micron Technology Inc. Given Micron's area of expertise, this is most likely a DDR SDRAM module used for storing and retrieving data. To determine its exact specifications, the official datasheet is required.

Applications

  • Gaming Consoles: Used as system memory for rendering graphics and running game logic.
  • Graphics Cards: Provides memory for storing textures, frame buffers, and other graphics-related data.
  • Video Editing Systems: Enables fast and efficient processing of high-resolution video content.
  • Medical Imaging Equipment: Supports memory requirements in medical imaging devices such as MRI and CT scanners.
  • Aerospace and Defense Systems: Deployed in aerospace and defense applications requiring high-performance and reliable memory.

Features

  • Ultra-High Bandwidth: Designed for extremely fast data transfer rates.
  • Large Capacity: Provides ample memory space for demanding applications.
  • Low Latency: Minimizes delays in data access, improving overall system responsiveness.
  • Error Correction Code (ECC): May incorporate ECC functionality to ensure data integrity (verification required via datasheet).
  • Optimized Power Consumption: Balances performance and energy efficiency.

Benefits

  • Exceptional Performance: Delivers unmatched performance in graphics-intensive and memory-bound applications.
  • Realistic Visuals: Enables rendering of highly detailed and realistic graphics.
  • Smooth Gameplay: Provides a smooth and immersive gaming experience.
  • Reliable Operation: Ensures data integrity and system stability (if ECC is present).
  • Energy Efficiency: Reduces power consumption and minimizes heat generation.

Additional Details

Without access to the official datasheet, precise specifications for the EDFP164A3PB-JD-F-R cannot be determined. The datasheet would provide critical information such as memory type (e.g., DDR4, DDR5, GDDR6), capacity, speed (MHz), voltage, timing parameters (CAS latency, RAS to CAS delay), operating temperature range, and the presence of ECC. The pinout and module dimensions are essential for compatibility.

Based on Micron's product line, this memory module likely targets applications requiring high bandwidth and low latency, such as gaming, graphics processing, and high-performance computing. Always refer to the official datasheet for accurate specifications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $2.0374
Microchip Technology
Lowest to $5.8209
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1400 $78.4200
6+ $21.4484 $128.6904
9+ $20.7785 $187.0065
12+ $20.1074 $241.2888
15+ $19.4375 $291.5625
20+ $17.4266 $348.5320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess