EN
  • EN
  • DE

AOZ8005FI

Part No AOZ8005FI
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog TVS - Diodes
Description Ultra-Low Capacitance TVS Diode Array
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Type Steering (Rail to Rail)
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 5V
Minimum Breakdown Voltage 6.6V
Maximum Clamping Voltage 16V
Current - Peak Pulse (10/1000μs) 12A (100ns)
Power Line Protection Yes
Applications Ethernet, HDMI
Capacitance @ Frequency 1pF @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 1145106-AOZ8005FI
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Limited
Family Name AOZ8005
Introduction Date September 05, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian AOZ8005FI CAD Model

Description

The AOZ8005FI is a Transient Voltage Suppressor (TVS) diode manufactured by Alpha & Omega Semiconductor (AOS). TVS diodes are used to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD), lightning, and inductive switching. They work by clamping the voltage to a safe level when a transient event occurs.

Applications:

  • USB ports
  • HDMI ports
  • Power supply protection
  • Data line protection
  • Audio line protection

Features:

  • Low clamping voltage
  • Fast response time
  • Low capacitance
  • Small size
  • RoHS compliant

Benefits:

  • Protection against ESD and other voltage transients.
  • Improved reliability of electronic equipment.
  • Extended lifespan of electronic components.
  • Minimal signal degradation due to low capacitance.
  • Compliance with environmental regulations.

Additional Details:

The AOZ8005FI is designed to quickly clamp voltage transients to a safe level, preventing damage to sensitive electronic components. Its fast response time ensures that the voltage is clamped before it can reach damaging levels. The low clamping voltage provides effective protection even for components with low voltage tolerances. The low capacitance minimizes signal degradation, making it suitable for high-speed data lines. The small size allows for easy integration into compact electronic devices. The device is compliant with RoHS standards, ensuring that it does not contain hazardous substances. The specific clamping voltage and surge current ratings of the AOZ8005FI are detailed in the manufacturer's datasheet. It is commonly used to protect USB and HDMI ports from ESD strikes. Its reliable performance and compliance with industry standards make it a popular choice for protecting electronic equipment from voltage transients.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3816 $59.1480
370+ $0.3132 $115.8840
575+ $0.3035 $174.5125
790+ $0.2936 $231.9440
1,020+ $0.2838 $289.4760
1,365+ $0.2545 $347.3925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess