EN
  • EN
  • DE

AO3703

Part No AO3703
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Hard To Find
Description P-Channel Enhancement Mode Field Effect Transistor with Schottky Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 1144751-AO3703
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AO3703 CAD Model

Description

The AO3703 is an N-Channel enhancement mode MOSFET from Alpha & Omega Semiconductor. It is designed to provide high efficiency and fast switching, making it suitable for various applications including DC-DC converters and load switching.

Applications:

  • DC-DC Converters: Commonly used in DC-DC converters to efficiently switch current and regulate voltage.
  • Load Switching: Applied in load switching applications where a digital signal controls power delivery to a load.
  • Power Management: Integrated into power management circuits within portable devices, such as smartphones and tablets.
  • Backlighting: Utilized in LED backlighting systems for controlling LED brightness.

Features:

  • Low RDS(ON): Minimizes power loss during conduction, enhancing overall efficiency.
  • Fast Switching Speed: Reduces switching losses and allows for high-frequency operation.
  • Logic Level Gate Drive: Simplifies interface with logic circuits, reducing the need for additional components.
  • Small Footprint: Available in a compact SOT-23 package, ideal for space-constrained applications.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental sustainability.

Benefits:

  • High Efficiency: Low RDS(ON) leads to minimal power dissipation, improving efficiency.
  • Fast Response: Rapid switching capability enables quicker response times in power control applications.
  • Simplified Circuitry: Logic level gate drive simplifies interfacing, reducing component count and board space.
  • Compact Design: Small SOT-23 package facilitates compact and portable designs.
  • Environmentally Sound: RoHS compliance demonstrates commitment to environmental responsibility.

Technical Specifications:

The AO3703 typically features a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating of around 4.7A. The RDS(ON) is typically around 35 mΩ at a gate-source voltage (VGS) of 10V. The gate threshold voltage (VGS(th)) is typically between 1V and 3V. It comes in a SOT-23 package.

Overall, the AO3703 is a versatile N-Channel MOSFET that offers a balance of performance and size, making it a suitable choice for a variety of power management and switching applications in portable and space-constrained devices.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess