EN
  • EN
  • DE

TMS320F2802ZGMS

Part No TMS320F2802ZGMS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100BGA / FIXED-POINT DIGITAL SIGNAL PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Fixed-Point
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 100MHz
Connectivity CAN, I2C, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 35
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 6K x 16
Supply Voltage 1.71 V ~ 1.89 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 100-LFBGA
Manufacturer Package 100-BGA MICROSTAR (10.1x10.1)
Win Source Part Number 797457-TMS320F2802ZGMS
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F2802
Introduction Date February 20, 2006
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F2802ZGMS CAD Model

Description

Texas Instruments TMS320F2802ZGMS Product Overview

The TMS320F2802ZGMS from Texas Instruments is a high-performance digital signal processor (DSP) that is part of the C2000™ Piccolo™ microcontroller family. This processor is designed to meet the rigorous demands of modern control applications, including industrial, automotive, and consumer electronics. The TMS320F2802ZGMS is engineered to deliver powerful computational capabilities, efficient control functionalities, and a flexible set of peripherals suitable for a wide range of applications.

Key Features:

  • High-Performance Processing: With a 32-bit CPU running at up to 60 MHz, the TMS320F2802ZGMS offers robust processing power for complex algorithms and control tasks.
  • Memory: The device includes 32KB of Flash memory and 6KB of RAM, providing ample space for code and data storage.
  • Advanced Control Peripherals: It features a rich set of peripherals, including PWM outputs, capture inputs, QEP interfaces, and a 12-bit analog-to-digital converter (ADC) with up to 16 channels, enabling precise control and feedback mechanisms.
  • Communication Interfaces: The processor is equipped with multiple communication interfaces such as I2C, SPI, SCI (UART), and CAN, ensuring versatile connectivity options for various systems.
  • Real-Time Control: The TMS320F2802ZGMS supports real-time control with its fast interrupt response and processing time, thanks to the integrated control law accelerator (CLA).
  • Low Power Consumption: Designed for efficiency, the DSP offers low-power modes and a fast wake-up time, which is ideal for battery-powered or energy-sensitive applications.
  • Robust Design: The device is available in a compact VQFN package and is characterized for operation from -40°C to 125°C, making it suitable for harsh environments.

Applications:

The versatility of the TMS320F2802ZGMS makes it an excellent choice for a variety of applications, including motor control, power conversion, solar inverters, digital power supplies, and intelligent sensors. Its performance and feature set are tailored to enable sophisticated control strategies and real-time processing, which are essential in today's increasingly automated and smart technology landscape.

Conclusion:

The Texas Instruments TMS320F2802ZGMS DSP is a powerful and flexible solution for developers looking to integrate advanced control and processing capabilities into their designs. With its robust feature set, efficient operation, and wide range of applications, the TMS320F2802ZGMS is a highly capable component that can elevate the performance and functionality of various electronic systems.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess