EN
  • EN
  • DE

U62H256AS2K35LLG1

Part No U62H256AS2K35LLG1
Manufacturer Alliance Memory, Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1137266-U62H256AS2K35LLG1
Categories Custom Parts
Manufacturer Alliance Memory, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U62H256AS2K35LLG1 CAD Model

Description

The U62H256AS2K35LLG1 is a high-speed CMOS synchronous SRAM (Static Random-Access Memory) device manufactured by Alliance Memory, Inc. It's designed for applications requiring fast access times and moderate memory density. This SRAM offers synchronous operation, meaning that data transfers are synchronized with a clock signal, enabling high-speed data access and reliable performance.

Applications

  • Networking equipment
  • Telecommunications systems
  • Data processing
  • Industrial control systems
  • Cache memory

Features

  • 256Kb (32K x 8) memory organization
  • Synchronous operation
  • Fast access time
  • Single 3.3V power supply
  • LVTTL-compatible inputs and outputs
  • Available in various package options (e.g., SOJ, TSOP)

Benefits

  • High-speed data access: Synchronous operation and fast access times enable rapid data retrieval and storage.
  • Reliable performance: Synchronous operation ensures stable and predictable data transfers.
  • Easy integration: LVTTL-compatible I/O simplifies interfacing with other digital circuits.
  • Wide operating voltage: 3.3V power supply is compatible with many common logic families.
  • Various package options: Offers flexibility in system design and board layout.

Additional Details

The U62H256AS2K35LLG1 typically features access times in the range of nanoseconds (e.g., 8ns, 10ns, 12ns), which is critical for performance. The synchronous operation is based on a clock signal provided to the SRAM, and all data transfers are synchronized to this clock. The memory array is organized as 32,768 words of 8 bits each. The SRAM also usually incorporates features such as burst mode and address counters to further enhance its performance in sequential data access scenarios. The operating temperature range is usually industrial grade (-40°C to +85°C). For complete specifications including timing parameters, power consumption, and specific package dimensions, refer to the official datasheet from Alliance Memory, Inc.

You May Also Be Interested in

Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Winbond Electronics
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xicor Inc.
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Zilog
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess