EN
  • EN
  • DE

ASM1810R-10F

Part No ASM1810R-10F
Manufacturer Alliance Memory, Inc.
Catalog END - OF - LIFE
Description Low Power, 5V uP Reset Active LOW, Push-Pull Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alliance Memory, Inc.
Win Source Part Number 1147620-ASM1810R-10F
Manufacturer Homepage www.alsc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ASM1810R-10F CAD Model

Description

The ASM1810R-10F is a high-speed, low-power 16Mbit Synchronous Burst Static RAM (SRAM) manufactured by Alliance Memory, Inc. It is organized as 512K x 32 bits and designed for applications requiring fast access times and burst mode operation. As with many Alliance Memory products, this SRAM is categorized as End-of-Life (EOL).

Applications:

  • Networking Equipment: Used in routers, switches, and other networking devices for packet buffering, table look-up, and control plane processing.
  • Telecommunications Systems: Found in telecommunications infrastructure for data storage and high-speed data transfer.
  • Industrial Control Systems: Employed in industrial automation equipment for real-time data logging and control.
  • Medical Devices: Utilized in medical imaging and diagnostic equipment for high-speed data acquisition and processing.
  • Test and Measurement Equipment: Integrated into oscilloscopes, logic analyzers, and other test instruments for data capture and analysis.

Features:

  • Memory Organization: 512K x 32 bits
  • Access Time: 10ns access time
  • Burst Mode Operation: Supports burst mode for faster data transfers.
  • Synchronous Operation: Synchronous with a system clock for precise timing.
  • Power Supply: Operates on a 3.3V power supply.
  • Package: Available in a TQFP (Thin Quad Flat Pack) package, likely indicated by the 'F' in the part number.
  • Low Power Consumption: Designed for low power operation using CMOS technology.

Benefits:

  • High-Speed Performance: The 10ns access time ensures quick data retrieval, improving system performance.
  • Efficient Data Transfer: Burst mode operation allows for rapid data transfer, reducing latency.
  • Simplified Timing Control: Synchronous operation simplifies timing design.
  • Low Power Operation: CMOS technology minimizes power consumption.
  • Space-Saving Design: The TQFP package allows for compact board layouts.

Additional Details:

The ASM1810R-10F's synchronous burst operation is a key feature that allows for efficient data transfers. The 512K x 32 organization provides a wide data bus and sufficient memory depth for many applications. Given that this part is EOL, designers should consider alternative memory solutions for new designs. However, it may still be viable for maintaining or repairing existing systems. Always consult the official datasheet for detailed specifications, timing diagrams, and application notes. Proper decoupling capacitors should be placed near the power supply pins to ensure stable operation.

You May Also Be Interested in

BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
COSMO
REED RELAY
Lowest to $1.9713

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess