Product Overview
The AS7C34098A-12JCNTR is a dependable asynchronous SRAM memory unit, tailored to enhance system performance with its rapid data processing and storage attributes.
Features and Benefits
- Memory Configuration: Supports 128K x 8-bit structure.
- Speed: 12ns access time for swift data management.
- Versatile Applications: Compatible with a variety of system requirements.
- Temperature Resilience: Functions efficiently in environments ranging from -40°C to +85°C.
Applications
- Telecommunications
- Data Acquisition Systems
- Computing Hardware
- Control Systems
Additional Details
The device's robust design ensures high-speed operation suitable for critical applications, offering both flexibility and performance.