EN
  • EN
  • DE

AS7C256-12JCTR

Part No AS7C256-12JCTR
Manufacturer Alliance Memory, Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 976769-AS7C256-12JCTR
Categories OEM Parts(A-B)
Manufacturer Alliance Memory, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AS7C256-12JCTR CAD Model

Description

The AS7C256-12JCTR is a high-performance 256K x 1 bit Static Random Access Memory (SRAM) manufactured by Alliance Memory, Inc. It offers a fast access time of 12 ns, making it suitable for applications requiring quick data retrieval and storage. This SRAM is designed for use in systems that demand high speed and low power consumption.

Applications

  • Cache Memory: Used as cache memory in microprocessors and digital signal processors (DSPs) to improve system performance.
  • Networking Equipment: Employed in routers, switches, and other network devices for buffering and fast data access.
  • Industrial Control Systems: Utilized in industrial control systems for real-time data storage and processing.
  • Medical Devices: Integrated into medical equipment requiring high-speed memory for data acquisition and analysis.
  • Test and Measurement Equipment: Used in oscilloscopes, logic analyzers, and other test instruments for capturing and storing data.

Features

  • Fast Access Time: Offers a fast access time of 12 ns, ensuring quick data retrieval.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered devices.
  • Single 5V Power Supply: Operates on a single 5V power supply, simplifying system design.
  • TTL Compatible Inputs and Outputs: Ensures compatibility with standard logic levels.
  • Three-State Output: Features a three-state output, allowing for easy memory expansion.
  • Automatic Power-Down: Supports automatic power-down mode for further energy savings.

Benefits

  • Improved System Performance: Fast access time enhances overall system performance and responsiveness.
  • Reduced Power Consumption: Low-power operation minimizes energy usage, extending battery life in portable devices.
  • Simplified Design: Single 5V power supply simplifies power supply design and reduces component count.
  • Easy Integration: TTL compatible inputs and outputs allow for seamless integration into existing systems.
  • Reliable Operation: Designed for robust and reliable operation in demanding environments.

The AS7C256-12JCTR provides a combination of speed, low power consumption, and ease of use, making it a suitable choice for a wide range of applications. Its fast access time and TTL compatibility ensure seamless integration into various systems. Key specifications include a 12ns access time, 5V supply voltage, and three-state outputs.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9313 $57.9390
75+ $1.5847 $118.8525
115+ $1.5352 $176.5480
160+ $1.4857 $237.7120
205+ $1.4361 $294.4005
270+ $1.2876 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,030 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess