EN
  • EN
  • DE

AS4C1M16E5-60TI

Part No AS4C1M16E5-60TI
Manufacturer Alliance Memory, Inc.
Catalog Custom Parts (0 - A)
Description DRAM CMOS 16MB 5V 1M x 16 EDO 44-pin TSOP II
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1131471-AS4C1M16E5-60TI
Categories Custom Parts
Manufacturer Alliance Memory, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS4C1M16E5-60TI CAD Model

Description

The AS4C1M16E5-60TI is a 1M x 16 bit Synchronous Dynamic Random Access Memory (SDRAM) from Alliance Memory, Inc. This SDRAM is designed for applications requiring high bandwidth and high performance, such as graphics processing, networking, and embedded systems. With a 6ns clock cycle time, it provides fast data access and transfer rates.

Applications

  • Graphics Cards: Memory for storing textures and frame buffers.
  • Networking Equipment: Used in routers, switches, and other networking devices for data buffering.
  • Embedded Systems: Provides memory for embedded processors and controllers.
  • Industrial Automation: Data storage and processing in industrial control systems.
  • Consumer Electronics: Memory for set-top boxes, digital TVs, and other multimedia devices.

Features

  • 1M x 16 bit Organization: Provides a total memory capacity of 16 Mbits.
  • Synchronous Operation: Operates synchronously with a system clock for efficient data transfer.
  • 6ns Clock Cycle Time: Offers fast data access with a clock cycle time of 6ns.
  • Single 3.3V Power Supply: Operates on a single 3.3V power supply for low power consumption.
  • Self Refresh Mode: Reduces power consumption during idle periods.
  • JEDEC Standard Compliant: Adheres to industry standards for easy integration.

Benefits

  • High Bandwidth: Synchronous operation and fast clock cycle time enable high bandwidth data transfer.
  • Low Power Consumption: 3.3V operation and self-refresh mode reduce power consumption, making it suitable for portable applications.
  • Easy Integration: JEDEC standard compliance simplifies integration into existing systems.
  • Reliable Performance: Designed for reliable operation in demanding environments.
  • Large Memory Capacity: 16 Mbit capacity provides ample storage for various applications.

Additional Details

The AS4C1M16E5-60TI is typically available in a TSOP (Thin Small Outline Package). It supports various operating modes, including read, write, and auto-refresh. The device features internal pipelining for improved performance. Always consult the manufacturer's datasheet for detailed timing diagrams and operating characteristics.

Note: Always refer to the manufacturer's datasheet for complete and up-to-date specifications and programming instructions.

You May Also Be Interested in

TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Amd
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Anachip Corp
Need more? Email Us
Amd
Need more? Email Us
Fuji Electric
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess