Products specifications

Categories Sensors
Features Magnet Ceramic C5 6.120" Dia x 0.700" H (155.45mm x 17.78mm)
Manufacturer Alliance Memory, Inc.
Package Bulk
MSL Level Not Applicable
HTSUS 8505.11.0030
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860870-ALC221
Ultra Librarian 3D Model Ultra Librarian ALC221 CAD Model

Description

The Alliance Memory Magnet Ceramic C5 is a sensor.

  • Diameter: 6.120" (155.45mm)
  • Height: 0.700" (17.78mm)
  • Packaging: Bulk
  • HTSUS: 8505.11.0030
  • Supply and Demand Status: Limited
  • Quantity per Package: 1
  • MSL Level: Not Applicable

You May Also Be Interested in

Omron
SL SMALL CAMERA STEM IMP
Need more? Email Us
ECAD model for GWI_AFSB-5XS
Omron
ZW PEN RIGHT ANG 10MM 0.3M CBL
Need more? Email Us
ECAD model for ZW-SPR5010  0.3M
Omron
HD BOARD TYPE
Need more? Email Us
ECAD model for STC-HD93SDI-B
Omron
ZOOM LENS
Need more? Email Us
ECAD model for VSZ-0745
Omron
1/1.83.2MPCOLGATEKEEPER
Need more? Email Us
ECAD model for STC-SCS312POE-GK
Omron
CABLE TERMINAL 5
Need more? Email Us
ECAD model for KDL-M4815-00
TE Connectivity
CONN SFP LIGHT PIPE
Need more? Email Us
ECAD model for 1761013-1
TDK-Lambda Americas Inc.
HEATSINK / Heatsink, PH75F, PH100S
Need more? Email Us
ECAD model for HAA062
TE Connectivity
Power/Signal Relay, 1 Form A, SP
Lowest to $11.9732
ECAD model for 2-1419104-1

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.8240 $64.9520
56+ $2.3182 $129.8192
87+ $2.2457 $195.3759
120+ $2.1732 $260.7840
154+ $2.1008 $323.5232
207+ $1.8835 $389.8845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,080 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention