EN
  • EN
  • DE

ALC2020

Part No ALC2020
Manufacturer Alliance Magnets
Catalog Magnets - Multi Purpose Magnets
Description Magnet Neodymium Iron Boron (NdFeB) N35SH 0.079" Dia x 0.079" H (2.00mm x 2.00mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALLIANCE
Packaging Bulk
Shape Cylindrical
Magnetization Axial
Material Neodymium Iron Boron (NdFeB)
Finish Nickel (Ni)
Grade N35SH
Gauss Strength 11800G, 12200G
Size 0.079" Dia x 0.079" H (2.00mm x 2.00mm)
Temperature Range - Operating 150°C (TA)
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
HTSUS 8505.11.0070
Win Source Part Number 1479458-ALC2020
Ultra Librarian 3D Model Ultra Librarian ALC2020 CAD Model

You May Also Be Interested in

Radial Magnets, Inc.
MAGNET 0.750\
Need more? Email Us
J.W. Winco
MAGNET 0.709"D X 0.118"THICK RND
Need more? Email Us
Elesa USA Corporation
MAGNET 0.295\
Need more? Email Us
Honeywell
MAGNET 0.311\
Need more? Email Us
Alliance Magnets
Magnet Neodymium Iron Boron (NdFeB) N35SH 0.079" Dia x 0.079" H (2.00mm x 2.00mm)
Need more? Email Us
Radial Magnets, Inc.
MAGNET 1.650\
Need more? Email Us
Littelfuse Inc.
MAGNET 0.187\
Need more? Email Us
818
Eclipse Magnetics Ltd
ALNICO POWER HORSESHOE 79.4X85.7
Need more? Email Us
Radial Magnets, Inc.
Magnet Neodymium Iron Boron (NdFeB) N35 0.187" Dia x 1.000" H (4.76mm x 25.4mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess