EN
  • EN
  • DE

KVR1066D3S8E7S/2G

Part No KVR1066D3S8E7S/2G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1066 256Mx72 ECC UDIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949940-KVR1066D3S8E7S/2G
Series *
Ultra Librarian 3D Model Ultra Librarian KVR1066D3S8E7S/2G CAD Model

Description

The Kingston KVR1066D3S8E7S/2G is a 2GB DDR3 1066MHz CL7 SODIMM memory module designed to enhance the performance of laptop and notebook computers. This module offers a cost-effective solution for upgrading system memory, resulting in faster application loading times, smoother multitasking, and improved overall system responsiveness.

Applications:

  • Laptop and Notebook Computers: Specifically designed for use in laptops and notebooks that support DDR3 SODIMM memory.
  • System Upgrades: Ideal for upgrading existing memory to improve system performance.
  • Multitasking: Enhances multitasking capabilities, allowing users to run multiple applications simultaneously without experiencing slowdowns.
  • Gaming: Improves gaming performance by providing faster data access for smoother gameplay.
  • Content Creation: Benefits users working with multimedia applications like video editing, photo editing, and graphic design.

Features:

  • 2GB Capacity: Provides sufficient memory for typical computing tasks and applications.
  • DDR3 Technology: Utilizes DDR3 technology for faster data transfer rates and improved performance compared to older memory technologies.
  • 1066MHz Clock Speed: Operates at a clock speed of 1066MHz, delivering rapid data transfer between the memory and the processor.
  • SODIMM Form Factor: Designed in the SODIMM (Small Outline Dual Inline Memory Module) form factor, making it compatible with laptops and notebooks.
  • CL7 Latency: Features a CAS Latency (CL) of 7, indicating the delay between the memory controller requesting data and the data becoming available, with lower values indicating better performance.
  • Unbuffered: An unbuffered memory module, meaning that data is transferred directly from the memory controller to the memory module without any buffering.
  • Non-ECC: This module does not include error-correcting code (ECC), making it suitable for general computing applications where error correction is not critical.
  • 1.5V Voltage: Operates at a voltage of 1.5V, contributing to energy efficiency and reduced heat generation.

Benefits:

  • Improved System Performance: Increases overall system performance, resulting in faster application loading times and smoother operation.
  • Enhanced Multitasking: Enables users to run multiple applications simultaneously without experiencing performance degradation.
  • Increased Responsiveness: Provides a more responsive computing experience, reducing delays and improving overall user satisfaction.
  • Cost-Effective Upgrade: Offers a cost-effective way to upgrade system memory and improve performance without replacing the entire system.
  • Easy Installation: Simple to install in compatible laptops and notebooks, requiring minimal technical expertise.
  • Reliable Performance: Kingston memory modules are known for their reliability and stability, ensuring consistent performance over time.

This Kingston 2GB DDR3 SODIMM is an excellent choice for users looking to boost the performance of their laptop or notebook. Its compatibility, speed, and reliable performance make it a worthwhile upgrade.

You May Also Be Interested in

Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess