EN
  • EN
  • DE
  • IT

UGN3275K

Part No UGN3275K
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 981422-UGN3275K
Categories OEM Parts(T-Z)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UGN3275K CAD Model

Description

The UGN3275K is a unipolar Hall-effect switch designed by Allegro MicroSystems, LLC. This sensor is sensitive to magnetic fields and provides a digital output signal that switches state when a magnetic field of sufficient strength is applied. The UGN3275K is often used in applications requiring contactless sensing, such as position detection, speed sensing, and proximity detection.

Applications:

  • Proximity Detection: Detects the presence or absence of a magnetic object.
  • Position Sensing: Determines the position of a moving part with respect to a fixed point.
  • Speed Sensing: Measures the rotational speed of a shaft or gear using a toothed wheel and a magnet.
  • Brushless DC Motor Commutation: Provides feedback for electronic commutation in brushless DC motors.
  • Flow Rate Sensing: Senses the rotation of a turbine or impeller in a fluid flow system.

Features:

  • Unipolar Hall-Effect Switch: Operates with a single magnetic pole (either North or South).
  • Digital Output: Provides a clean, digital output signal compatible with logic circuits.
  • High Sensitivity: Detects magnetic fields with relatively low strength.
  • Built-in Protection: Includes reverse battery protection and output short-circuit protection.
  • Small Size Package: Available in compact packages for space-constrained applications.

Benefits:

  • Contactless Sensing: Eliminates mechanical wear and tear, improving reliability and lifespan.
  • High Reliability: Robust design and built-in protection ensure reliable operation.
  • Precise Switching: Provides a clean and accurate digital output signal.
  • Easy Integration: Compatible with various logic circuits and microcontrollers.
  • Versatile Applications: Suitable for a wide range of sensing applications.

Additional Details:

The UGN3275K is typically supplied in a SIP (Single In-line Package) or a surface-mount package. The sensor requires a supply voltage, and the output switches state based on the presence of a magnetic field exceeding a specified threshold. Key parameters include the operate point (BOP), release point (BRP), and supply voltage range. Consult the datasheet from Allegro MicroSystems for detailed electrical specifications, application notes, and recommended operating conditions. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. The sensor is designed to operate within a specific temperature range.

You May Also Be Interested in

Infineon Technologies
Lowest to $10.6908
Bourns Inc.
Thyristor [Bourns] TIC116N Thyristor
Need more? Email Us
Siemens
Need more? Email Us
Infineon Technologies
Need more? Email Us
AVX Corporation
Need more? Email Us
Halo Electronics Inc
Power Transformer 1500Vrms 2CT: 1CT Dual Prim. Dual Sec. 3.3V/5V Sec. Surface Mount
Lowest to $2.4881
Isocom Components 2004 LTD
Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PDIP
Lowest to $0.3832
Delta Electronics
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 300MA 4X2SON / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
Lowest to $0.3312

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess