EN
  • EN
  • DE

THJC685M025RJN

Part No THJC685M025RJN
Manufacturer AVX Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099265-THJC685M025RJN
Categories OEM Parts(T-Z)
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian THJC685M025RJN CAD Model

Description

The THJC685M025RJN is a tantalum capacitor manufactured by AVX Corporation. It belongs to the THJ series of solid tantalum capacitors with conductive polymer cathode. These capacitors are designed for applications requiring high reliability, low ESR (Equivalent Series Resistance), and stable performance over a wide temperature range.

Applications

  • DC-DC Converters: Used for input and output filtering in DC-DC converters.
  • Power Management Circuits: Provides stable voltage and current in power management systems.
  • Portable Electronics: Suitable for use in smartphones, tablets, and laptops due to their small size and high performance.
  • Medical Devices: Employed in medical equipment requiring high reliability and stable performance.
  • Industrial Equipment: Used in industrial control systems and automation equipment.

Features

  • Solid Tantalum Capacitor: Utilizes tantalum as the dielectric material, providing high volumetric efficiency.
  • Conductive Polymer Cathode: Features a conductive polymer cathode, resulting in low ESR and improved performance.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, allowing for automated manufacturing processes.
  • High Reliability: Offers high reliability and stable performance over a wide temperature range.
  • Low ESR: Provides low equivalent series resistance, minimizing power loss and improving circuit efficiency.

Benefits

  • Stable Performance: Provides stable capacitance and ESR over a wide range of operating conditions.
  • High Reliability: Ensures reliable operation in demanding environments.
  • Small Size: Compact size allows for use in space-constrained applications.
  • Improved Circuit Efficiency: Low ESR reduces power loss and improves overall circuit efficiency.
  • Long Lifespan: Offers a long operational lifespan.

Additional Details

The THJC685M025RJN has a capacitance of 6.8μF (microfarads) and a voltage rating of 25V (volts). The tolerance is typically ±20%. The operating temperature range is typically -55°C to +125°C. It is available in a standard EIA case size. Specific dimensions and other electrical characteristics can be found in the official AVX datasheet for this part number. The conductive polymer cathode offers advantages over traditional manganese dioxide cathodes, including lower ESR and improved surge current capability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess