EN
  • EN
  • DE
  • IT

UDN2544B-1

Part No UDN2544B-1
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995114-UDN2544B-1
Categories OEM Parts(T-Z)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UDN2544B-1 CAD Model

Description

The UDN2544B-1 is a quad high-current Darlington switch array manufactured by Allegro MicroSystems, LLC. It is designed to drive a variety of loads, including relays, solenoids, and lamps. This device integrates four independent Darlington switches, each capable of sinking a significant amount of current.

Applications

  • Relay Drivers: Used to drive relays in automotive and industrial applications.
  • Solenoid Drivers: Employed to control solenoids in valves and actuators.
  • Lamp Drivers: Applied in lighting systems for switching and dimming control.
  • Stepper Motor Drivers: Used in conjunction with stepper motor control ICs to drive stepper motors.
  • Logic Buffers: Provides a high-current buffering capability for logic signals.

Features

  • Quad Darlington Switches: Contains four independent Darlington switches in a single package.
  • High Output Current: Each switch can sink a significant amount of current.
  • High Voltage Outputs: Supports high voltage loads.
  • Internal Suppression Diodes: Provides protection against inductive kickback.
  • TTL/CMOS Compatible Inputs: Directly interfaces with TTL and CMOS logic circuits.

Benefits

  • Simplified Design: Integrates multiple switches into a single package, reducing component count.
  • Enhanced System Protection: Internal suppression diodes protect against voltage transients.
  • Increased Reliability: Robust design ensures stable operation under various conditions.
  • Easy Interface: TTL/CMOS compatible inputs simplify interfacing with logic circuits.
  • Versatile Application: Suitable for driving a wide range of inductive and resistive loads.

Additional Details

The UDN2544B-1 Darlington switch array features a high gain and low saturation voltage, enabling efficient and reliable switching of high-current loads. The internal suppression diodes provide protection against voltage spikes generated by inductive loads. The device is available in a DIP (Dual In-Line Package) or SOIC (Small Outline Integrated Circuit) package for easy integration into various PCB layouts. Detailed specifications, including output current, output voltage, input voltage, and operating temperature range, can be found in the product datasheet provided by Allegro MicroSystems.

For proper implementation, it is crucial to follow the recommended operating conditions and thermal management guidelines provided in the datasheet. The device should be mounted on a PCB with adequate heat sinking to ensure proper thermal dissipation. Proper wiring and grounding are essential for safe and reliable operation. The UDN2544B-1 offers a cost-effective and versatile solution for driving a variety of loads in automotive, industrial, and consumer applications.

You May Also Be Interested in

Texas Instruments
IC REG LIN 1.2V 300MA 4X2SON / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
Lowest to $0.0605
Infineon Technologies
Need more? Email Us
Infineon Technologies
Contact for details
Need more? Email Us
Halo Electronics Inc
Power Transformer 1500Vrms 2CT: 1CT Dual Prim. Dual Sec. 3.3V/5V Sec. Surface Mount
Lowest to $2.4881
Texas Instruments
Need more? Email Us
Isocom Components 2004 LTD
DC Output Transistor IC
Need more? Email Us
Isocom Components 2004 LTD
Ac-in 2-CH Transistor Dc-out 8-PIN PDIP SMD T/r
Need more? Email Us
Infineon Technologies
DRIVER_IC / Half-Bridge Gate Driver IC TTL PG-LQFP-64-27
Lowest to $7.8094
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess