EN
  • EN
  • DE

ATS19520LSNBTN-RSWHPYU

Part No ATS19520LSNBTN-RSWHPYU
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Position, Proximity, Speed (Modules)
Description VIBRATION-TOLERANT HALL EFFECT T
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial
Mfr Allegro MicroSystems
Package Tape & Reel
Type Hall Effect
Output Type Digital
Actuator Material Ferrous Metals, Gear Tooth
Termination Style PC Pin
Frequency 12 kHz
Voltage - Supply 4V ~ 24V
Temperature Range - Operating -40°C ~ 150°C
Package / Case 2-SIP Module
Base Product Number ATS195
Standard Package 800
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1346992-ATS19520LSNBTN-RSWHPYU
Ultra Librarian 3D Model Ultra Librarian ATS19520LSNBTN-RSWHPYU CAD Model

Description

The ATS19520LSNBTN-RSWHPYU is a Hall Effect position, proximity, and speed sensor from Allegro MicroSystems.

  • Termination Style: PC pin
  • Supply Voltage: 4V to 24V
  • Sensing Frequency: 12kHz
  • Package Size: 2-SIP module
  • Application: Designed for use in industrial applications
  • Sensing Range: Must operate and must release
  • REACH: Unaffected by REACH regulations
  • ECCN: EAR99

You May Also Be Interested in

Littelfuse Inc.
SENSOR REED SW SPST-NO CONNECTOR
Lowest to $10.0120
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Lowest to $0.4123
Honeywell
SENSOR VRS SINE WAVE CONNECTOR
Need more? Email Us
GoChip
3.5-24V, Detection distance 0-1.5mm, for a tooth width of 1.0mm, TO-94
Need more? Email Us
GoChip
3.5-24V,BOP/BRP ±11GS,-40~+150℃,TO-94,Differential Hall sensors
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Lowest to $5.5155
GoChip
3.8-30V, Detection distance 0-2.5mm, for a tooth width of 2.0mm, TO-94
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us
Standex-Meder Electronics
SENSOR REED SWITCH SPST-NO CABLE
Lowest to $9.5454

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess