EN
  • EN
  • DE

APS12060LLHALT-0L

Part No APS12060LLHALT-0L
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Switches (Solid State)
Description MAG SWITCH VERT HALL EFF LATCH / Digital Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Allegro MicroSystems
Series *
Package Tape & Reel
Base Product Number APS12060
Standard Package 6,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1347011-APS12060LLHALT-0L
Ultra Librarian 3D Model Ultra Librarian APS12060LLHALT-0L CAD Model

Description

The APS12060LLHALT-0L is a high-sensitivity unipolar Hall-effect switch from Allegro MicroSystems. This sensor is designed to provide a reliable and accurate indication of the presence or absence of a magnetic field. It is commonly used in a variety of applications where precise magnetic field detection is required.

Applications:

  • Brushless DC (BLDC) motor commutation
  • Position detection
  • Speed sensing
  • Proximity detection
  • Door and lid closure detection
  • Flow meters

Features:

  • Unipolar Hall-Effect Switch: Operates with a single magnetic pole (either North or South).
  • High Sensitivity: Detects weak magnetic fields, making it suitable for a wide range of applications.
  • Low Operating Voltage: Can operate at low voltage levels.
  • Small Package: Compact size for space-constrained applications.
  • Built-in Reverse Battery Protection: Protects the sensor from damage due to reverse polarity.
  • Solid-State Reliability: Provides long-term reliability and durability.

Benefits:

  • Accurate Position Detection: Ensures precise and reliable detection of magnetic fields, critical for accurate position sensing.
  • Easy Integration: Simplifies the design and layout of magnetic sensing systems, reducing development time and cost.
  • Long-Term Reliability: Provides stable and consistent performance over a wide range of operating conditions.
  • Versatile: Suitable for a wide range of applications due to its high sensitivity and compact size.

The APS12060LLHALT-0L is a reliable and efficient solution for magnetic field sensing needs. Its high sensitivity, compact size, and robust design make it an ideal choice for a variety of applications where precise and reliable magnetic field detection is required. It's commonly used in automotive, industrial, and consumer electronics.

You May Also Be Interested in

Allegro MicroSystems, LLC
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W
Lowest to $0.8181
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
NXP / Nexperia
Digital Switch Special Purpose Current Source Magnetoresistive 2-SIP
Need more? Email Us
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess