EN
  • EN
  • DE

APEK4900KLQ-01-T-DK

Part No APEK4900KLQ-01-T-DK
Manufacturer Allegro MicroSystems, LLC
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR A4900KLQ / A4900 Half H-Bridge Driver (External FET) Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Allegro MicroSystems
Package Bulk
Product Status Obsolete
Type Power Management
Function Half H-Bridge Driver (External FET)
Utilized IC / Part A4900
Primary Attributes 3 Half Bridge Drivers
Supplied Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1347273-APEK4900KLQ-01-T-DK
Ultra Librarian 3D Model Ultra Librarian APEK4900KLQ-01-T-DK CAD Model

Description

The APEK4900KLQ-01-T-DK is a development board for the A4900 half H-bridge driver. The board is designed to evaluate the performance of the driver in various applications.

  • Driver: A4900
  • Function: Half H-Bridge Driver
  • Application: To drive external FETs
  • Number of half-bridge drivers: Three
  • Package: Board(s) in bulk packaging
  • Category: Development Board, Kit, Programmer
  • Sub-Category: Evaluation and Demonstration Board for Power Management
  • IC/Part: A4900
  • Embedded Features: None
  • Secondary Attributes: None

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess