EN
  • EN
  • DE

APEK3906SES-01-T-DK

Part No APEK3906SES-01-T-DK
Manufacturer Allegro MicroSystems, LLC
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR A3906SES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Allegro MicroSystems, LLC
Main Purpose Power Management, Motor Control
Utilized IC / Part A3906
Primary Attributes Dual Full-Bridge (H-Bridge) Driver
Secondary Attributes Thermal Shutdown Circuit
Supplied Contents Board(s)
Win Source Part Number 766694-APEK3906SES-01-T-DK
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APEK3906SES-01-T-DK CAD Model

Description

The APEK3906SES-01-T-DK is an evaluation and demonstration kit from Allegro MicroSystems, designed to facilitate the testing and evaluation of the APEK3906 isolated gate driver. This kit provides engineers with a platform to explore the features and capabilities of the APEK3906 driver, enabling rapid prototyping and development of motor control and power conversion applications.

Applications:

  • Evaluating gate driver performance in motor control systems
  • Prototyping isolated power supply designs
  • Testing and optimizing SiC MOSFET and IGBT drive circuits
  • Educational purposes for learning about isolated gate drivers
  • Demonstrating Allegro MicroSystems gate driver capabilities

Features:

  • Complete evaluation platform for the APEK3906 isolated gate driver
  • On-board power supply for driver operation
  • Test points for monitoring key signals (e.g., gate voltage, input signals)
  • Easy access to driver inputs and outputs
  • Configurable settings for optimizing driver performance

Benefits:

  • Accelerates development time for motor control and power conversion applications
  • Simplifies evaluation of the APEK3906 gate driver
  • Reduces the need for custom PCB design during initial testing
  • Provides a controlled environment for evaluating driver performance under various conditions
  • Facilitates easy comparison of different gate driver configurations

Additional Details:

The APEK3906SES-01-T-DK typically includes a printed circuit board (PCB) with the APEK3906 gate driver mounted, along with necessary passive components and connectors. The kit allows for easy connection to external power supplies, signal generators, and measurement equipment. The specific features and components may vary depending on the exact version of the kit. Refer to the Allegro MicroSystems datasheet for precise details and specifications of the APEK3906 gate driver.

You May Also Be Interested in

Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess