EN
  • EN
  • DE

ACS758KCB-150B-PFF-T

Part No ACS758KCB-150B-PFF-T
Manufacturer Allegro MicroSystems, LLC
Catalog Current Transducers
Description Thermally Enhanced, Fully Integrated, Hall Effect-Based Linear Current Sensor IC with 100 μΩ Current Conductor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Series Automotive, AEC-Q100
Packaging Tube
For Measuring AC/DC
Sensor Type Hall Effect, Open Loop
Current - Sensing 150A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 13.3mV/A
Frequency DC ~ 120kHz
Linearity ±1%
Accuracy ±1.6%
Operating Supply Voltage 3 V ~ 5.5 V
Response Time 4μs
Maximum Supply Current 13.5mA
Operating Temperature Range -40°C ~ 125°C
Polarization Bidirectional
Mounting Style Through Hole
Package 5-CB Formed Leads, PFF
Win Source Part Number 1135520-ACS758KCB-150B-PFF-T
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Balance
Family Name ACS758KCB
Introduction Date March 26, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian ACS758KCB-150B-PFF-T CAD Model

Description

The Allegro MicroSystems ACS758KCB-150B-PFF-T is an automotive-grade, AEC-Q100 compliant, hall effect-based current sensor IC.

  • Manufacturer: Allegro MicroSystems
  • Compliance: Automotive-grade, AEC-Q100
  • Type: Hall effect-based current sensor IC
  • Sensing: AC/DC Current
  • Sensitivity: 13.3mV/A
  • Sensing Range: 150A
  • Output: Ratiometric and Voltage-based
  • Linearity: ±1%
  • Accuracy: ±1.6%
  • Operating Temperature: -40°C to 125°C
  • Response Time: 4μs
  • Mounting: Through-Hole
  • Package: 5-CB formed leads, PFF
  • Operating Supply Voltage: 3V to 5.5V
  • Maximum Supply Current: 13.5mA
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR CURRENT HALL 25A AC/DC
Lowest to $8.9400
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 31A AC/DC
Lowest to $2.6671
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 100A DC
Lowest to $9.5038
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 5A AC/DC
Lowest to $6.3618
Allegro MicroSystems, LLC
SENSOR CURRENT 10A
Lowest to $5.3158
LEM
Current Transducer HX 03~50-P
Lowest to $20.8213
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 20A AC/DC
Lowest to $3.5604
Allegro MicroSystems, LLC
Current Sensor
Lowest to $2.7431
Tamura
SENSOR
Lowest to $9.1230

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9179 $52.5222
42+ $2.3942 $100.5564
65+ $2.3193 $150.7545
90+ $2.2445 $202.0050
116+ $2.1697 $251.6852
155+ $1.9453 $301.5215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,076 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess