EN
  • EN
  • DE

ACS72981LLRATR-050B5

Part No ACS72981LLRATR-050B5
Manufacturer Allegro MicroSystems, LLC
Catalog Current Transducers
Description HIGH PRECISION LINEAR HALL EFFEC / Current Sensor 50A 1 Channel Hall Effect, Differential Bidirectional 7-PowerSMD Module
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Current Sensors
Mfr Allegro MicroSystems
Package Tape & Reel
For Measuring AC/DC
Sensor Type Hall Effect, Differential
Current - Sensing 50A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 40mV/A
Frequency DC ~ 250kHz
Linearity ±0.8%
Voltage - Supply 4.5V ~ 5.5V
Response Time 1.8µs
Current - Supply (Max) 14mA (Typ)
Temperature Range - Operating -40°C ~ 150°C (TA)
Polarization Bidirectional
Mounting SMD (SMT)
Package / Case 7-PowerSMD Module
Supplier Device Package 7-PSOF
Base Product Number ACS729
Other Names 620-ACS72981LLRATR-050B5DKR,ACS72981LLRATR-050B5,620-ACS72981LLRATR-050B5TR,620-ACS72981LLRATR-050B5CT
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235506-ACS72981LLRATR-050B5
Ultra Librarian 3D Model Ultra Librarian ACS72981LLRATR-050B5 CAD Model

Description

The Allegro MicroSystems ACS72981LLRATR-050B5 is a current sensor that is built using Hall Effect, Differential technology.

  • Response Time: 1.8µs
  • Sensitivity: 40mV/A
  • Polarization: Bidirectional
  • Current Sensing: 50A (Maximum)
  • Packaging: 7-PowerSMD Module
  • Supply Voltage: 4.5V to 5.5V
  • Supply and Demand Status: Balanced
  • ECCN: EAR99 compliant

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR CURRENT HALL 5A AC/DC
Lowest to $6.3618
Allegro MicroSystems, LLC
THERMALLY ENHANCED CURRENT SENSO
Lowest to $6.4048
Allegro MicroSystems, LLC
Need more? Email Us
Tamura
SENSOR
Lowest to $9.1230
Allegro MicroSystems, LLC
AUTOMOTIVE-GRADE, GALVANICALLY I
Lowest to $1.7365
Allegro MicroSystems, LLC
AUTOMOTIVE-GRADE, GALVANICALLY I
Lowest to $5.8209
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 31A AC/DC
Lowest to $2.6671
LEM
Current Transducers
Lowest to $50.1428
Silicon Labs
SENSOR CURRENT XFMR 5A AC / Current Sensor Current Sensor AC Current 3.3V/5V Automotive 20-Pin SOIC W T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7641 $52.5846
14+ $7.1910 $100.6740
22+ $6.9663 $153.2586
30+ $6.7416 $202.2480
39+ $6.5169 $254.1591
52+ $5.8427 $303.8204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess