EN
  • EN
  • DE

ACS712TELC-20A

Part No ACS712TELC-20A
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 990519-ACS712TELC-20A
Categories OEM Parts(A-B)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ACS712TELC-20A CAD Model

Description

The ACS712TELC-20A is a fully integrated, Hall effect-based linear current sensor IC from Allegro MicroSystems. It is designed for AC or DC current sensing in industrial, commercial, and communications systems. The device provides economical and precise solutions for current sensing in a compact package.

Applications:

  • Motor control systems: Monitoring current flow in motor drives for efficient and safe operation.
  • Load detection and management: Identifying and managing electrical loads in various applications.
  • Switched-mode power supplies: Ensuring accurate current regulation and overcurrent protection.
  • Overcurrent fault protection: Detecting and responding to excessive current conditions to prevent damage.
  • Inverters: Monitoring current in solar inverters and other power conversion systems.

Features:

  • Low-noise analog signal path: Provides accurate current measurement with minimal noise interference.
  • Small footprint, low-profile SOIC8 package: Enables compact integration into circuit designs.
  • 5 V, single supply operation: Simplifies power supply requirements.
  • 185 kHz bandwidth: Allows for fast response to changes in current.
  • Nearly zero magnetic hysteresis: Improves accuracy and repeatability.
  • Ratiometric output from supply voltage: The output voltage is proportional to the supply voltage.
  • Operating temperature range of -40°C to 85°C: Suitable for use in a wide range of environmental conditions.
  • High isolation voltage: Provides electrical isolation between the current conductor and the IC circuitry.

Benefits:

  • Improved energy efficiency: Accurate current monitoring enables optimization of energy consumption.
  • Enhanced system protection: Overcurrent detection prevents damage to equipment and components.
  • Simplified design: Integrated Hall effect sensor reduces external component count.
  • Reduced system cost: Cost-effective current sensing solution for various applications.
  • Increased system reliability: Accurate and reliable current measurement ensures stable operation.

Additional Details:

The ACS712TELC-20A outputs an analog voltage proportional to the applied current. For the -20A to +20A range, the output voltage varies linearly. The sensitivity is typically 100 mV/A. The quiescent output voltage (no current) is typically VCC / 2. The device contains a low-resistance current conductor, minimizing power loss. The internal resistance of this conductive path is typically 1.2 mΩ, which helps reduce heat generation within the sensor. Proper decoupling techniques are recommended to minimize noise and ensure accurate measurements. The IC is RoHS compliant, aligning with environmental regulations.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
ADI Electronics
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1428 $55.7140
11+ $9.1429 $100.5719
17+ $8.8571 $150.5707
24+ $8.5714 $205.7136
31+ $8.2857 $256.8567
41+ $7.4286 $304.5726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 329 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess