EN
  • EN
  • DE

ACS709LLFTR-35BB

Part No ACS709LLFTR-35BB
Manufacturer Allegro MicroSystems, LLC
Catalog Current Transducers
Description HIGH BANDWIDTH, FAST FAULT RESPO / Current Sensor 75A 1 Channel Hall Effect, Open Loop Bidirectional 24-SSOP (0.154", 3.90mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Current Sensors
Mfr Allegro MicroSystems, LLC
Series ACS709
Package Bulk
Product Status Active
For Measuring AC/DC
Sensor Type Hall Effect, Open Loop
Current - Sensing 75A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 28mV/A
Frequency DC ~ 120kHz
Linearity ±0.25%
Accuracy ±3%
Voltage - Supply 3V ~ 5.5V
Response Time 4µs
Current - Supply (Max) 14.5mA
Temperature Range - Operating -40°C ~ 150°C
Polarization Bidirectional
Mounting Type Surface Mount
Package / Case 24-SSOP (0.154", 3.90mm Width)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909232-ACS709LLFTR-35BB
Ultra Librarian 3D Model Ultra Librarian ACS709LLFTR-35BB CAD Model

Description

The ACS709LLFTR-35BB is a high-precision current sensor designed for measuring AC/DC currents up to 75A. It utilizes the Hall Effect principle and features an open-loop sensor type.

  • Sensor Type: Open-loop
  • Output: Ratiometric voltage
  • Sensitivity: 28mV/A
  • Response Time: 4μs
  • Voltage Supply Range: 3V to 5.5V
  • Current Supply: 14.5mA (Max)
  • Package: 24-SSOP
  • Mounting Type: Surface Mount
  • Package Width: 3.90mm
  • Temperature Range: -40°C to 150°C
  • Manufacturer: Allegro MicroSystems, LLC
  • Series: ACS709
  • Applications: Motor control systems, power supplies, and industrial automation

You May Also Be Interested in

Tamura
SENSOR
Lowest to $28.1531
Allegro MicroSystems, LLC
Current Sensor
Lowest to $2.7431
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 12.5A AC/DC
Lowest to $7.1991
Allegro MicroSystems, LLC
Need more? Email Us
Tamura
SENSOR CURRENT HALL 100A AC/DC
Lowest to $10.9256
Allegro MicroSystems, LLC
SENSOR CURRENT 10A
Need more? Email Us
Allegro MicroSystems, LLC
AUTOMOTIVE-GRADE, GALVANICALLY I
Lowest to $5.8209
Silicon Labs
SENSOR CURRENT XFMR 5A AC / Current Sensor Current Sensor AC Current 3.3V/5V Automotive 20-Pin SOIC W T/R
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 25A AC/DC
Lowest to $8.9400

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4357 $51.1497
44+ $2.2786 $100.2584
69+ $2.2000 $151.8000
98+ $2.0429 $200.2042
128+ $1.9643 $251.4304
160+ $1.8858 $301.7280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess