EN
  • EN
  • DE

ADSC571WCSWZ400

Part No ADSC571WCSWZ400
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description ARM, 2X SHARC,450MHZ /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Automotive, SHARC®
Package Tray
Type Fixed/Floating Point
Interface CAN, EBI/EMI, Ethernet, DAI, I²C, MMC/SD/SDIO, SPI, SPORT, UART/USART, USB OTG
Clock Rate 450MHz, 450MHz
Non-Volatile Memory External
On-Chip RAM 2MB
Voltage - I/O 3.30V
Voltage - Core 1.1V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP-EP (24x24)
Base Product Number ADSC571
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 505-ADSC571WCSWZ400
Standard Package 40
Win Source Part Number 1224275-ADSC571WCSWZ400
Ultra Librarian 3D Model Ultra Librarian ADSC571WCSWZ400 CAD Model

Description

The ADSC571WCSWZ400 is a state-of-the-art integrated circuit from Analog Devices Inc., a company renowned for its high-performance semiconductor products. This IC is designed to cater to the rigorous demands of modern electronics, providing both reliability and efficiency in a wide range of applications.

Key Features

  • High Precision: The ADSC571WCSWZ400 is engineered for accuracy, delivering precise measurements and control, which is critical for sensitive applications.
  • Durability: Built to last, this component is manufactured using industry-leading techniques that ensure it can withstand harsh conditions and extended use.
  • Energy Efficient: With power consumption a critical factor in electronic design, this IC offers exceptional energy efficiency, reducing the overall power requirements of the system.
  • Compact Design: The small footprint of the ADSC571WCSWZ400 makes it an ideal choice for space-constrained applications, without compromising on performance.

Applications

This versatile IC can be utilized in a variety of settings, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Medical Devices
  • Communication Infrastructure
  • Consumer Electronics

Technical Specifications

Parameter Value
Package Surface-Mount
Operating Temperature Specified by Manufacturer
Supply Voltage Specified by Manufacturer
Interface Type Specified by Manufacturer

For detailed technical specifications, please refer to the ADSC571WCSWZ400 datasheet provided by Analog Devices Inc.

Quality Assurance

Analog Devices Inc. is committed to the highest standards of product quality and reliability. The ADSC571WCSWZ400 is no exception, having undergone rigorous testing to ensure it meets or exceeds industry standards for performance and durability.

Whether you're designing a complex industrial system or a cutting-edge consumer gadget, the ADSC571WCSWZ400 is an excellent choice that combines innovation, efficiency, and robustness to power your next-generation electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess