EN
  • EN
  • DE

A8738EEJTR-T

Part No A8738EEJTR-T
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Power Management - Specialized
Description IC PHOTOFLASH CAP CHARGER 10TDFN / Photoflash Capacitor Charger, Xenon PMIC 10-TDFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Allegro MicroSystems
Package Tape & Reel
Product Status Obsolete
Applications Photoflash Capacitor Charger, Xenon
Voltage - Supply 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-TDFN (3x3)
Base Product Number A8738
Standard Package 18,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1347361-A8738EEJTR-T
Ultra Librarian 3D Model Ultra Librarian A8738EEJTR-T CAD Model

Description

The Allegro MicroSystems A8738EEJTR-T is an integrated circuit designed for photoflash capacitor charger and xenon applications.

  • Application: Power Management
  • Package: 10-WFDFN Exposed Pad
  • Voltage Supply: 2.3V to 5.5V
  • Mounting Type: Surface Mountable
  • Temperature Range: -40°C to 85°C
  • Standard Package: 18,000
  • Product Status: Obsolete
  • Packaging: Tape and Reel

You May Also Be Interested in

STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess