EN
  • EN
  • DE

A8519

Part No A8519
Manufacturer Allegro MicroSystems, LLC
Catalog Hard To Find
Description Fully integrated 42 V MOSFET for boost converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1134832-A8519
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A8519 CAD Model

Description

The Allegro MicroSystems A8519 is a wide input voltage synchronous buck regulator designed for automotive and industrial applications. This regulator offers high efficiency and a compact footprint, making it ideal for space-constrained designs.

Applications:

  • Automotive power supplies
  • Industrial control systems
  • Battery-powered devices
  • Point-of-load regulation
  • Distributed power architectures

Features:

  • Wide input voltage range (3.8 V to 36 V)
  • Synchronous rectification for high efficiency
  • Adjustable output voltage
  • Adjustable switching frequency
  • Current mode control
  • Enable/Disable input
  • Overcurrent protection
  • Thermal shutdown protection

Benefits:

  • Provides a stable and regulated output voltage over a wide range of input voltages
  • High efficiency reduces power dissipation and heat generation
  • Compact footprint saves board space
  • Adjustable parameters allow for customization to specific application requirements
  • Robust protection features ensure reliable operation

The A8519's synchronous rectification architecture utilizes integrated MOSFETs to minimize power losses and achieve high efficiency. The adjustable output voltage and switching frequency allow designers to optimize the regulator's performance for specific application requirements. The current mode control provides excellent transient response and stability. The Enable/Disable input allows for easy power sequencing and control. The overcurrent protection and thermal shutdown protection features ensure that the regulator and the load are protected from damage in the event of a fault condition.

The A8519 is available in a small, thermally enhanced package, which allows for efficient heat dissipation. It is designed to meet the stringent requirements of automotive and industrial applications, including wide temperature ranges and harsh environmental conditions. Its robustness and efficiency make it an excellent choice for powering critical electronic systems.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1314
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5331 $60.0627
40+ $2.8991 $115.9640
62+ $2.8078 $174.0836
85+ $2.7177 $231.0045
110+ $2.6276 $289.0360
148+ $2.3550 $348.5400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess