EN
  • EN
  • DE

A5946GLPTR-T

Part No A5946GLPTR-T
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Motor Drivers, Controllers
Description 3-PHASE SENSORLESS CEILING FAN D / Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Allegro MicroSystems
Package Tape & Reel
Base Product Number A5946
Standard Package 8,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1347087-A5946GLPTR-T
Ultra Librarian 3D Model Ultra Librarian A5946GLPTR-T CAD Model

Description

The A5946GLPTR-T is a 3-phase brushless DC (BLDC) motor driver from Allegro MicroSystems, designed for automotive and industrial applications. This device integrates control logic and power output stages to drive BLDC motors with high efficiency and reliability. It's designed to operate in environments with demanding thermal and electrical requirements, such as automotive under-the-hood applications.

Applications:

  • Automotive electronic power steering (EPS) systems
  • Automotive cooling fans
  • Automotive pumps (water, oil)
  • Industrial pumps
  • Industrial fans
  • Robotics

Features:

  • 3-Phase BLDC Motor Driver: Controls 3-phase brushless DC motors with integrated power MOSFETs.
  • Wide Input Voltage Range: Operates from a wide input voltage range, suitable for automotive battery systems.
  • Integrated Protection Features: Includes overvoltage protection, undervoltage lockout (UVLO), overcurrent protection, and thermal shutdown.
  • Sensorless Control: Supports sensorless motor control algorithms, reducing system cost and complexity.
  • PWM Control: Allows for precise motor speed control using pulse-width modulation (PWM) techniques.
  • Low RDS(on): Minimizes power dissipation in the output stage for higher efficiency.
  • Automotive Qualified: Designed and tested to meet automotive industry standards (AEC-Q100).
  • Diagnostic Outputs: Provides diagnostic outputs for fault detection and system monitoring.

Benefits:

  • Increased System Reliability: Integrated protection features enhance the overall reliability of the motor control system.
  • Reduced System Cost: Sensorless control eliminates the need for external Hall-effect sensors.
  • Improved Efficiency: Low RDS(on) of the power MOSFETs reduces power losses and improves energy efficiency.
  • Simplified Design: Integrated control logic and power stages simplify the design process.
  • Compact Solution: Highly integrated package reduces the board space required for motor control.
  • Precise Motor Control: PWM control enables accurate and responsive motor speed control.

Additional Details:

The A5946GLPTR-T typically uses a PWM input to control motor speed and incorporates advanced protection features to ensure safe operation under various fault conditions. Its sensorless control capabilities significantly reduce the complexity and cost associated with traditional Hall-effect sensor-based systems. The device is available in a thermally enhanced package designed to dissipate heat effectively, making it suitable for high-power motor control applications. The automotive qualification ensures its robustness and reliability in harsh environments.

You May Also Be Interested in

Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess