EN
  • EN
  • DE

A5358CAT

Part No A5358CAT
Manufacturer Allegro MicroSystems, LLC
Catalog Interface - Sensor and Detector Interfaces
Description Photoelectric Smoke Detector with Interconnect and Timer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1134708-A5358CAT
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A5358CAT CAD Model

Description

The A5358CAT is an interface IC manufactured by Allegro MicroSystems, LLC, specifically designed for sensor and detector applications. This device provides a complete solution for interfacing with various types of sensors, offering features such as amplification, filtering, and signal conditioning. It is typically used in automotive, industrial, and consumer electronics applications where precise and reliable sensor data acquisition is required.

Applications

  • Automotive Electronic Power Steering (EPS)
  • Industrial Position Sensing
  • Current Sensing
  • Proximity Detection
  • Angle Sensing

Features

  • High Accuracy Amplification
  • Programmable Gain and Offset
  • Low Noise Performance
  • Overvoltage and Reverse Polarity Protection
  • Diagnostic Features

Benefits

  • Precise Sensor Signal Conditioning: The A5358CAT provides accurate amplification and filtering of sensor signals, ensuring high-quality data acquisition.
  • Flexible Configuration: Programmable gain and offset allow for easy adaptation to different sensor types and application requirements.
  • Reduced Noise Interference: Low noise performance minimizes the impact of noise on the sensor signal, improving accuracy and reliability.
  • Robust Protection: Overvoltage and reverse polarity protection safeguard the device and connected sensors from damage.
  • Simplified System Design: Integrated diagnostic features simplify system debugging and maintenance.

Additional Details

The A5358CAT integrates a variety of functions to streamline sensor interfacing. The programmable gain allows for adjusting the amplification level to match the sensor's output range to the ADC's input range. Offset adjustment allows for calibrating out any DC offset present in the sensor signal. Filtering can be used to reduce unwanted noise and interference. The device typically includes diagnostic features to detect common faults, such as open or shorted sensor wires. The Allegro datasheet provides detailed specifications on the device's performance characteristics, including gain range, offset range, noise levels, and protection features. The datasheet also provides guidance on selecting appropriate external components, such as resistors and capacitors, to optimize performance for specific applications. Proper decoupling of the supply voltage is recommended to minimize noise and ensure stable operation. The A5358CAT is a versatile and reliable solution for interfacing with a wide range of sensors. Its high accuracy, flexible configuration, and robust protection features make it a popular choice for demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922
Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Need more? Email Us
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Allegro MicroSystems, LLC
IC SMOKE DETECTOR ION 16DIP
Lowest to $30.0404
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6921 $60.2289
22+ $5.4909 $120.7998
33+ $5.3188 $175.5204
45+ $5.1478 $231.6510
59+ $4.9757 $293.5663
78+ $4.4618 $348.0204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess