EN
  • EN
  • DE

A5303SLETR-T

Part No A5303SLETR-T
Manufacturer Allegro MicroSystems, LLC
Catalog Interface - Sensor and Detector Interfaces
Description Photoelectric Smoke Detector with Interconnect, Timer, and Latching Alarm Indicator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Allegro MicroSystems, LLC
Packaging Reel - TR
Type Smoke Detector
Input Type Photoelectric
Output Type Voltage
Operating Supply Current 300μA
Operating Temperature Range -20°C ~ 85°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 1134703-A5303SLETR-T
Manufacturer Homepage www.allegromicro.com
Family Name A5303
Introduction Date March 23, 2010
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A5303SLETR-T CAD Model

Description

The Allegro MicroSystems A5303 is a smoke detector designed for use in various applications.

  • Input Type: photoelectric
  • Output Type: voltage
  • Operating Supply Current: 300μA
  • Package: 20-TSSOP (0.173", 4.40mm Width)
  • Mounting Technology: SMD
  • Operating Temperature: -20°C to 85°C
  • Halogen-Free: compliant
  • Family Name: A5303
  • Category: Integrated Circuits (ICs)
  • Introduction Date: March 23, 2010
  • Manufactured In: Philippines
  • Estimated EOL Date: 2022
  • Supply and Demand: balanced

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
Lowest to $8.1283
Maxim Integrated
IC HALL EFFECT SENSOR DL 10UMAX
Lowest to $1.9924
Analog Devices Inc.
IC R/D CONV TRACKING 44PLCC
Lowest to $67.2314
Renesas Electronics America
Lowest to $2.8549
Allegro MicroSystems, LLC
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5297 $61.1880
95+ $1.2552 $119.2440
145+ $1.2160 $176.3200
200+ $1.1767 $235.3400
255+ $1.1376 $290.0880
340+ $1.0199 $346.7660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess